Microchip Technology, Inc. High Voltage Low Noise Inductorless EL Lamp Driver HV852

Description
HV852 is a high voltage, low noise, inductorless EL (electroluminescent) lamp driver. It is designed to drive EL lamps of up to 1.5in2, with capacitive values up to 5.3nF over an input voltage range of 2.4 to 5.0V. The HV852 converts a low voltage DC input to a high voltage AC output across an EL lamp. It uses a charge pump scheme to boost the input voltage eliminating the need for an external inductor, diode, and high voltage capacitor commonly found in conventional topologies. The charge pump circuit discharges its energy into an EL lamp through a high voltage H-bridge. Once the voltage reaches its regulated limit, it is turned off to conserve power. The EL lamp is then discharged to ground and the H-bridge changes state to allow the charge pump to charge the EL lamp in the opposite direction. Additional Features No external components required when using an external EL clock frequency EL frequency can be set by an external resistor Low Noise DC to AC converter Drives up to 5.3nF (approx. 1.5in2 lamp) load Output voltage regulation Enable function EL Lamp dimming
Datasheet
Description
HV852 is a high voltage, low noise, inductorless EL (electroluminescent) lamp driver. It is designed to drive EL lamps of up to 1.5in2, with capacitive values up to 5.3nF over an input voltage range of 2.4 to 5.0V. The HV852 converts a low voltage DC input to a high voltage AC output across an EL lamp. It uses a charge pump scheme to boost the input voltage eliminating the need for an external inductor, diode, and high voltage capacitor commonly found in conventional topologies. The charge pump circuit discharges its energy into an EL lamp through a high voltage H-bridge. Once the voltage reaches its regulated limit, it is turned off to conserve power. The EL lamp is then discharged to ground and the H-bridge changes state to allow the charge pump to charge the EL lamp in the opposite direction. Additional Features No external components required when using an external EL clock frequency EL frequency can be set by an external resistor Low Noise DC to AC converter Drives up to 5.3nF (approx. 1.5in2 lamp) load Output voltage regulation Enable function EL Lamp dimming
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Voltage Low Noise Inductorless EL Lamp Driver - HV852 - Microchip Technology, Inc.
Chandler, AZ, United States
High Voltage Low Noise Inductorless EL Lamp Driver
HV852
High Voltage Low Noise Inductorless EL Lamp Driver HV852
HV852 is a high voltage, low noise, inductorless EL (electroluminescent) lamp driver. It is designed to drive EL lamps of up to 1.5in2, with capacitive values up to 5.3nF over an input voltage range of 2.4 to 5.0V. The HV852 converts a low voltage DC input to a high voltage AC output across an EL lamp. It uses a charge pump scheme to boost the input voltage eliminating the need for an external inductor, diode, and high voltage capacitor commonly found in conventional topologies. The charge pump circuit discharges its energy into an EL lamp through a high voltage H-bridge. Once the voltage reaches its regulated limit, it is turned off to conserve power. The EL lamp is then discharged to ground and the H-bridge changes state to allow the charge pump to charge the EL lamp in the opposite direction. Additional Features No external components required when using an external EL clock frequency EL frequency can be set by an external resistor Low Noise DC to AC converter Drives up to 5.3nF (approx. 1.5in2 lamp) load Output voltage regulation Enable function EL Lamp dimming

HV852 is a high voltage, low noise, inductorless EL (electroluminescent) lamp driver. It is designed to drive EL lamps of up to 1.5in2, with capacitive values up to 5.3nF over an input voltage range of 2.4 to 5.0V. The HV852 converts a low voltage DC input to a high voltage AC output across an EL lamp. It uses a charge pump scheme to boost the input voltage eliminating the need for an external inductor, diode, and high voltage capacitor commonly found in conventional topologies. The charge pump circuit discharges its energy into an EL lamp through a high voltage H-bridge. Once the voltage reaches its regulated limit, it is turned off to conserve power. The EL lamp is then discharged to ground and the H-bridge changes state to allow the charge pump to charge the EL lamp in the opposite direction.

Additional Features

  • No external components required when using an external EL clock frequency
  • EL frequency can be set by an external resistor
  • Low Noise
  • DC to AC converter
  • Drives up to 5.3nF (approx. 1.5in2 lamp) load
  • Output voltage regulation
  • Enable function
  • EL Lamp dimming
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Gate Drivers
Product Number HV852
Product Name High Voltage Low Noise Inductorless EL Lamp Driver
Package Type MSOP-8, DFN-10
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - SI5330C-B00209-GM - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.63 volts
Switching Frequency 250000 kHz
View Details
LED Drivers - A8431EEHTR-T - Quarktwin Technology Ltd.
Allegro MicroSystems Inc.
Specs
Number of Outputs 1; 1
Output Configuration Inverting; Step-Up (Boost)
Output Voltage 32 volts
View Details
4.5KV Gate Driver IC - 906-1ED020I12F2XUMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Number of Outputs 1; 1
Supply Voltage 4.5 to 20 volts
Rise Time 30 ns
View Details
5 suppliers