Microchip Technology, Inc. PMIC - PMIC - Lighting, Ballast Controllers - HV850MG-G HV850MG-G

Description
Manufacturer: Microchip Technology Win Source Part Number: 874021-HV850MG-G Operating Temperature Range: -25°C ~ 85°C Features: EL Lamp Driver Controller 50Hz ~ 500Hz Yes 8-MSOP Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: HV850 Categories: Integrated Circuits (ICs) Case / Package: 8-MSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 6 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: HV850MG-GDKR, HV850MG-GTR, HV850MG-GCT, HV850MG-G-ND
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 874021-HV850MG-G Operating Temperature Range: -25°C ~ 85°C Features: EL Lamp Driver Controller 50Hz ~ 500Hz Yes 8-MSOP Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: HV850 Categories: Integrated Circuits (ICs) Case / Package: 8-MSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 6 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: HV850MG-GDKR, HV850MG-GTR, HV850MG-GCT, HV850MG-G-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Lighting, Ballast Controllers - HV850MG-G
HV850MG-G
PMIC - PMIC - Lighting, Ballast Controllers - HV850MG-G HV850MG-G
Manufacturer: Microchip Technology Win Source Part Number: 874021-HV850MG-G Operating Temperature Range: -25°C ~ 85°C Features: EL Lamp Driver Controller 50Hz ~ 500Hz Yes 8-MSOP Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: HV850 Categories: Integrated Circuits (ICs) Case / Package: 8-MSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 6 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: HV850MG-GDKR, HV850MG-GTR, HV850MG-GCT, HV850MG-G-ND

Manufacturer: Microchip Technology
Win Source Part Number: 874021-HV850MG-G
Operating Temperature Range: -25°C ~ 85°C
Features: EL Lamp Driver Controller 50Hz ~ 500Hz Yes 8-MSOP
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: HV850
Categories: Integrated Circuits (ICs)
Case / Package: 8-MSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 6 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: HV850MG-GDKR, HV850MG-GTR, HV850MG-GCT, HV850MG-G-ND

Buy Now Datasheet
Shenzhen, China
PMIC - Lighting, Ballast Controllers
HV850MG-G
PMIC - Lighting, Ballast Controllers HV850MG-G
IC EL LAMP DRIVER 500HZ 8MSOP

IC EL LAMP DRIVER 500HZ 8MSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Lighting Controls Lighting Controls
Product Number HV850MG-G HV850MG-G
Product Name PMIC - PMIC - Lighting, Ballast Controllers - HV850MG-G PMIC - Lighting, Ballast Controllers
Unlock Full Specs
to access all available technical data

Similar Products

Dimmer Switches - 2703435 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Wall/Ceiling
View Details
Dimmer Switches - DM102SL - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Controller Type Rotary Dimmer
Lamp Type Fluorescent Lamps; Incandescent Lamps; LED Lamps
View Details
Solar Lighting Controller with Automatic Lighting Control Functions - SunLight™ SL-10L-24V - Morningstar Corporation
Specs
Application Exterior; Roadway; Commercial; Industrial
Controller Type Daylight Sensor; Time Clock Config
Voltage 24 VDC
View Details
DC-1 DIMMER: VARIABLE WATTAGE DIMMER FOR 2-PRONG CORDS - 402010 - Smith-Victor Corporation
Specs
Application Commercial
Controller Type Slide Dimmer
View Details