Microchip Technology, Inc. 3.5V SOIC Interface Transceiver IC HV826LG-G

Description
EL Lamp DRVR 3.5V 8-Pin SOIC N Product overview: HV826LG-G from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.5V, SOIC, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-HV826LG-G can be used for catalog matching and distributor lookup.
Request a Quote
Description
EL Lamp DRVR 3.5V 8-Pin SOIC N Product overview: HV826LG-G from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.5V, SOIC, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-HV826LG-G can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3.5V SOIC Interface Transceiver IC - 754-HV826LG-G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.5V SOIC Interface Transceiver IC
754-HV826LG-G
3.5V SOIC Interface Transceiver IC 754-HV826LG-G
EL Lamp DRVR 3.5V 8-Pin SOIC N Product overview: HV826LG-G from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.5V, SOIC, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-HV826LG-G can be used for catalog matching and distributor lookup.

EL Lamp DRVR 3.5V 8-Pin SOIC N Product overview: HV826LG-G from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.5V, SOIC, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-HV826LG-G can be used for catalog matching and distributor lookup.

Supplier's Site
Interface - Interface - Specialized - HV826LG-G - 984185-HV826LG-G - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - HV826LG-G
984185-HV826LG-G
Interface - Interface - Specialized - HV826LG-G 984185-HV826LG-G
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 984185-HV826LG-G Mounting: SMD (SMT) Number of Pins: 8 Categories: Interface - Specialized Case / Package: SOIC Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -25 °C Max Supply Voltage: 3.5 V

Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 984185-HV826LG-G
Mounting: SMD (SMT)
Number of Pins: 8
Categories: Interface - Specialized
Case / Package: SOIC
Popularity: Low
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -25 °C
Max Supply Voltage: 3.5 V

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Interfaces IC Interfaces
Product Number 754-HV826LG-G 984185-HV826LG-G
Product Name 3.5V SOIC Interface Transceiver IC Interface - Interface - Specialized - HV826LG-G
Device Type Transceiver Sensor Interface; Storage Interface
Unlock Full Specs
to access all available technical data

Similar Products

 - BTS54040LBEXUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Device Type Sensor Interface
Features RoHS
Package Type TDFN; PowerTDFN24
View Details
Triple unbuffered inverter - 74AHC3GU04DP,125 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
CY54FCT244T Octal Buffers and Line Drivers with 3-State Outputs - 5962-9220302MRA - Texas Instruments
Specs
Technology FCT
Device Type Line / Bus Driver; Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Interface Transceiver IC - 722-SI2404-D-FT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
5 suppliers