Microchip Technology, Inc. PMIC - PMIC - Lighting, Ballast Controllers - HV809SG-G HV809SG-G

Description
Manufacturer: Microchip Technology Win Source Part Number: 920661-HV809SG-G Operating Temperature Range: -25°C ~ 85°C Features: EL Lamp Driver Controller 320Hz ~ 480Hz, 800Hz ~ 1.2kHz No 8-SOIC-EP Package: 8-SOIC (0.154", 3.90mm Width) Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: HV809 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC-EP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 3300 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 920661-HV809SG-G Operating Temperature Range: -25°C ~ 85°C Features: EL Lamp Driver Controller 320Hz ~ 480Hz, 800Hz ~ 1.2kHz No 8-SOIC-EP Package: 8-SOIC (0.154", 3.90mm Width) Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: HV809 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC-EP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 3300 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Lighting, Ballast Controllers - HV809SG-G
HV809SG-G
PMIC - PMIC - Lighting, Ballast Controllers - HV809SG-G HV809SG-G
Manufacturer: Microchip Technology Win Source Part Number: 920661-HV809SG-G Operating Temperature Range: -25°C ~ 85°C Features: EL Lamp Driver Controller 320Hz ~ 480Hz, 800Hz ~ 1.2kHz No 8-SOIC-EP Package: 8-SOIC (0.154", 3.90mm Width) Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: HV809 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC-EP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 3300 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Microchip Technology
Win Source Part Number: 920661-HV809SG-G
Operating Temperature Range: -25°C ~ 85°C
Features: EL Lamp Driver Controller 320Hz ~ 480Hz, 800Hz ~ 1.2kHz No 8-SOIC-EP
Package: 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: HV809
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC-EP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Quantity per package: 3300
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
PMIC - Lighting, Ballast Controllers - HV809SG-G - Lingto Electronic Limited
Shenzhen, China
PMIC - Lighting, Ballast Controllers
HV809SG-G
PMIC - Lighting, Ballast Controllers HV809SG-G
IC EL LAMP DRIVER 1.2KHZ 8SOIC

IC EL LAMP DRIVER 1.2KHZ 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Lighting Controls Lighting Controls
Product Number HV809SG-G HV809SG-G
Product Name PMIC - PMIC - Lighting, Ballast Controllers - HV809SG-G PMIC - Lighting, Ballast Controllers
Unlock Full Specs
to access all available technical data

Similar Products

Smart Dimmer Switch Single Pole - DTR10 - Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Voltage 125V
Communication Protocol Wi-Fi 2.4GHz
View Details
Lighting Controllers - 2506906 - RS Components, Ltd.
Specs
Controller Type Daylight Sensor; Sensor Switch
Mounting Wall/Ceiling
View Details
 - WIRELESS DMX CONTROLLER - LED Cool Lights
Specs
Lamp Type LED Lamps
View Details