Microchip Technology, Inc. High Side Current Monitor HV7800

Description
The HV7800 high side current monitor IC transfers a high-side current measurement voltage to its ground referenced output with an accurate voltage gain of one. The measurement voltage typically originates at a current sense resistor which is located in a “high side” circuit, such as the positive supply line. This monitor IC features a very wide input voltage range, high accuracy of transfer ratio, small size, low component count, low power consumption, ease of use, and low cost. Offline, battery and portable applications can be served equally well due to the wide input voltage range and the low quiescent current of the HV7800. Additional Features Supply voltages from 8V to 450V Voltage output device Typical gain 1±1% Max VSENSE 500mV Fast rise and fall time, 700ns to 2.0µs Maximum quiescent current 50µA 5-Lead SOT-23 Package
Datasheet
Description
The HV7800 high side current monitor IC transfers a high-side current measurement voltage to its ground referenced output with an accurate voltage gain of one. The measurement voltage typically originates at a current sense resistor which is located in a “high side” circuit, such as the positive supply line. This monitor IC features a very wide input voltage range, high accuracy of transfer ratio, small size, low component count, low power consumption, ease of use, and low cost. Offline, battery and portable applications can be served equally well due to the wide input voltage range and the low quiescent current of the HV7800. Additional Features Supply voltages from 8V to 450V Voltage output device Typical gain 1±1% Max VSENSE 500mV Fast rise and fall time, 700ns to 2.0µs Maximum quiescent current 50µA 5-Lead SOT-23 Package
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Side Current Monitor - HV7800 - Microchip Technology, Inc.
Chandler, AZ, United States
High Side Current Monitor
HV7800
High Side Current Monitor HV7800
The HV7800 high side current monitor IC transfers a high-side current measurement voltage to its ground referenced output with an accurate voltage gain of one. The measurement voltage typically originates at a current sense resistor which is located in a “high side” circuit, such as the positive supply line. This monitor IC features a very wide input voltage range, high accuracy of transfer ratio, small size, low component count, low power consumption, ease of use, and low cost. Offline, battery and portable applications can be served equally well due to the wide input voltage range and the low quiescent current of the HV7800. Additional Features Supply voltages from 8V to 450V Voltage output device Typical gain 1±1% Max VSENSE 500mV Fast rise and fall time, 700ns to 2.0µs Maximum quiescent current 50µA 5-Lead SOT-23 Package

The HV7800 high side current monitor IC transfers a high-side current measurement voltage to its ground referenced output with an accurate voltage gain of one. The measurement voltage typically originates at a current sense resistor which is located in a “high side” circuit, such as the positive supply line. This monitor IC features a very wide input voltage range, high accuracy of transfer ratio, small size, low component count, low power consumption, ease of use, and low cost. Offline, battery and portable applications can be served equally well due to the wide input voltage range and the low quiescent current of the HV7800.

Additional Features

  • Supply voltages from 8V to 450V
  • Voltage output device
  • Typical gain 1±1%
  • Max VSENSE 500mV
  • Fast rise and fall time, 700ns to 2.0µs
  • Maximum quiescent current 50µA
  • 5-Lead SOT-23 Package
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Current Sensors
Product Number HV7800
Product Name High Side Current Monitor
Mounting / Configuration SMD
Unlock Full Specs
to access all available technical data

Similar Products

CURRENT TRANSDUCER 200A RMS - 1-CTS200ID - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Current Type AC Current
Technology Fluxgate
Current 300 amps
View Details
3-phase smart current sensor - ESS 076 - STEGO
Specs
Current Type AC Current
Mounting / Configuration DIN Rail
Electrical Output Outputs an analog current signal; Digital (IO- Link)
View Details
Current Sensor - 909250 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Loop Type Closed Loop
View Details
250A Clamp-on Split-core Current Transducer/Sensor - BB-JC24S250-V - Advantech
Specs
Current Type AC Current
Mounting / Configuration Clamp or Bolt On
Electrical Output Voltage
View Details
3 suppliers