Microchip Technology, Inc. Pulse Generator, 35Mhz, Cabga-22; Frequency Microchip HV7361GA-G

Description
PULSE GENERATOR, 35MHZ, CABGA-22; Frequency:35MHz; Supply Voltage Min:4.75V; Supply Voltage Max:11.5V; Digital IC Case:CABGA; No. of Pins:22Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product Range:-; RoHS Compliant: Yes
Description
PULSE GENERATOR, 35MHZ, CABGA-22; Frequency:35MHz; Supply Voltage Min:4.75V; Supply Voltage Max:11.5V; Digital IC Case:CABGA; No. of Pins:22Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product Range:-; RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Pulse Generator, part number 02AH4432, operates at a frequency of up to 35 MHz and is designed for high-speed applications. It features a supply voltage range of 4.75V to 11.5V, making it suitable for various electronic systems. The device is housed in a 22-pin CABGA package and is compliant with RoHS standards. It can operate in ambient temperatures ranging from -40°C to 85°C, ensuring reliability in diverse environments. This pulse generator is particularly useful in applications such as medical ultrasound imaging and piezoelectric transducer driving, where precise pulse generation is critical.

Datasheet Summary
Powered by GS/AI

The Pulse Generator, part number 02AH4432, operates at a frequency of up to 35 MHz and is designed for high-speed applications. It features a supply voltage range of 4.75V to 11.5V, making it suitable for various electronic systems. The device is housed in a 22-pin CABGA package and is compliant with RoHS standards. It can operate in ambient temperatures ranging from -40°C to 85°C, ensuring reliability in diverse environments. This pulse generator is particularly useful in applications such as medical ultrasound imaging and piezoelectric transducer driving, where precise pulse generation is critical.

Suppliers

Company
Product
Description
Supplier Links
Pulse Generator, 35Mhz, Cabga-22; Frequency Microchip - 02AH4432 - Newark, An Avnet Company
Chicago, IL, United States
Pulse Generator, 35Mhz, Cabga-22; Frequency Microchip
02AH4432
Pulse Generator, 35Mhz, Cabga-22; Frequency Microchip 02AH4432
PULSE GENERATOR, 35MHZ, CABGA-22; Frequency:35MHz; Supply Voltage Min:4.75V; Supply Voltage Max:11.5V; Digital IC Case:CABGA; No. of Pins:22Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product Range:-; RoHS Compliant: Yes

PULSE GENERATOR, 35MHZ, CABGA-22; Frequency:35MHz; Supply Voltage Min:4.75V; Supply Voltage Max:11.5V; Digital IC Case:CABGA; No. of Pins:22Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product Range:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Signal Generators
Product Number 02AH4432
Product Name Pulse Generator, 35Mhz, Cabga-22; Frequency Microchip
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

Compact Signal Generators - SGX1003 - Maury Microwave
Specs
Device Type Generator
Switching Speed 0.3500 ms
Minimum 10 MHz
View Details
Pulse generator - VLG-4-1/4 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
0.1 to 44 GHz Signal Generator (-40 to +23 dBm) - SSG-44GHP-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details