Microchip Technology, Inc. Pulse Generator, 35Mhz, Cabga-22; Frequency Microchip HV7360GA-G

Description
PULSE GENERATOR, 35MHZ, CABGA-22; Frequency:35MHz; Supply Voltage Min:4.75V; Supply Voltage Max:11.5V; Digital IC Case:CABGA; No. of Pins:22Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product Range:-; RoHS Compliant: Yes
Datasheet
Description
PULSE GENERATOR, 35MHZ, CABGA-22; Frequency:35MHz; Supply Voltage Min:4.75V; Supply Voltage Max:11.5V; Digital IC Case:CABGA; No. of Pins:22Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product Range:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Generator, 35Mhz, Cabga-22; Frequency Microchip - 02AH4431 - Newark, An Avnet Company
Chicago, IL, United States
Pulse Generator, 35Mhz, Cabga-22; Frequency Microchip
02AH4431
Pulse Generator, 35Mhz, Cabga-22; Frequency Microchip 02AH4431
PULSE GENERATOR, 35MHZ, CABGA-22; Frequency:35MHz; Supply Voltage Min:4.75V; Supply Voltage Max:11.5V; Digital IC Case:CABGA; No. of Pins:22Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product Range:-; RoHS Compliant: Yes

PULSE GENERATOR, 35MHZ, CABGA-22; Frequency:35MHz; Supply Voltage Min:4.75V; Supply Voltage Max:11.5V; Digital IC Case:CABGA; No. of Pins:22Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product Range:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Signal Generators
Product Number 02AH4431
Product Name Pulse Generator, 35Mhz, Cabga-22; Frequency Microchip
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

Pulse generator - VLG-4-1/4 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
10MHz to 9 GHz Signal Generator (-55 dBm to +21 dBm) - SSG-9GD-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
Waveform Generator - SDG830 - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Device Type Generator
Generator Type Function; Pulse
Form Factor Portable
View Details
2 suppliers
Compact Signal Generators - SGX1003 - Maury Microwave
Specs
Device Type Generator
Switching Speed 0.3500 ms
Minimum 10 MHz
View Details