Microchip Technology, Inc. Logic - Logic - Shift Registers - HV7224PG-G HV7224PG-G

Description
Manufacturer: Microchip Technology Win Source Part Number: 1044341-HV7224PG-G Packaging: Tray Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Push-Pull Number of Elements: 1 Number of Bits per Element: 40 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 64-PQFP (20x14) Purpose: Serial to Parallel Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1044341-HV7224PG-G Packaging: Tray Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Push-Pull Number of Elements: 1 Number of Bits per Element: 40 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 64-PQFP (20x14) Purpose: Serial to Parallel Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Shift Registers - HV7224PG-G - 1044341-HV7224PG-G - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - HV7224PG-G
1044341-HV7224PG-G
Logic - Logic - Shift Registers - HV7224PG-G 1044341-HV7224PG-G
Manufacturer: Microchip Technology Win Source Part Number: 1044341-HV7224PG-G Packaging: Tray Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Push-Pull Number of Elements: 1 Number of Bits per Element: 40 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 64-PQFP (20x14) Purpose: Serial to Parallel Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1044341-HV7224PG-G
Packaging: Tray
Mounting: SMD (SMT)
Logic Type: Shift Register
Output Type: Push-Pull
Number of Elements: 1
Number of Bits per Element: 40
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 64-PQFP (20x14)
Purpose: Serial to Parallel
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Shift Registers - HV7224PG-G-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
HV7224PG-G-ND
Shift Registers HV7224PG-G-ND
Shift Shift Register 1 Element 40 Bit 64-PQFP (20x14)

Shift Shift Register 1 Element 40 Bit 64-PQFP (20x14)

Buy Now Datasheet
Logic - Shift Registers - HV7224PG-G - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
HV7224PG-G
Logic - Shift Registers HV7224PG-G
IC 40BIT SRL PARALLEL 240V 64QFP

IC 40BIT SRL PARALLEL 240V 64QFP

Supplier's Site Datasheet
Shift Registers - HV7224PG-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
HV7224PG-G
Shift Registers HV7224PG-G
Shift Shift Register 1 Element 40 Bit 64-PQFP (20x14)

Shift Shift Register 1 Element 40 Bit 64-PQFP (20x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - HV7224PG-G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
HV7224PG-G
Integrated Circuits (ICs) - Logic - Shift Registers HV7224PG-G
IC 40BIT SRL PARALLEL 240V 64QFP

IC 40BIT SRL PARALLEL 240V 64QFP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number 1044341-HV7224PG-G HV7224PG-G-ND HV7224PG-G HV7224PG-G HV7224PG-G
Product Name Logic - Logic - Shift Registers - HV7224PG-G Shift Registers Logic - Shift Registers Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers
Supply Voltage 4.5 V ~ 5.5 V 4.5V ~ 5.5V 4.5V ~ 5.5V
Output Characteristics Push-Pull Push-Pull Push-Pull
Package Type QFP; Other; 64-PQFP (20x14) Other; 64-BQFP QFP; Other; 64-BQFP QFP
Number of units in IC 1
Unlock Full Specs
to access all available technical data

Similar Products

 - 7989092P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 5V
Package Type SOIC
View Details
Shift Registers - 74HCT165PW,112-ND - DigiKey
Specs
Register Type Serial In / Serial Out - Shift Right; Parallel In / Serial Out
Supply Voltage 4.5V ~ 5.5V
Output Characteristics Complementary
View Details
2 suppliers
CD74HC194 High Speed CMOS Logic 4-Bit Bidirectional Universal Shift Register - CD74HC194PWR - Texas Instruments
Specs
Register Type Universal
Shift Direction Bidirectional
Supply Voltage 2
View Details
6 suppliers