Microchip Technology, Inc. Shift Registers HV7022PJ-C-G

Description
Shift Shift Register 1 Element 34 Bit 44-PLCC (16.59x16.59)
Request a Quote Datasheet
Description
Shift Shift Register 1 Element 34 Bit 44-PLCC (16.59x16.59)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shift Registers - HV7022PJ-C-G-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
HV7022PJ-C-G-ND
Shift Registers HV7022PJ-C-G-ND
Shift Shift Register 1 Element 34 Bit 44-PLCC (16.59x16.59)

Shift Shift Register 1 Element 34 Bit 44-PLCC (16.59x16.59)

Buy Now Datasheet
Logic - Logic - Shift Registers - HV7022PJ-C-G - 776254-HV7022PJ-C-G - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - HV7022PJ-C-G
776254-HV7022PJ-C-G
Logic - Logic - Shift Registers - HV7022PJ-C-G 776254-HV7022PJ-C-G
Manufacturer: Microchip Technology Win Source Part Number: 776254-HV7022PJ-C-G Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 44-LCC (J-Lead) Mounting: SMD Logic Type: Shift Register Output Type: Push-Pull Operating Supply Voltage: 10.8 V ~ 13.2 V Function: Serial to Parallel Number of Elements: 1 Number of Bits per Element: 34 Family Name: HV7022 Categories: Integrated Circuits (ICs) Manufacturer Package: 44-PLCC (16.58x16.58) Alternative Parts (Cross-Reference): HV7022PJ-C; Introduction Date: February 06, 2002 ECCN: EAR99 Country of Origin: Philippines, Thailand Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 776254-HV7022PJ-C-G
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 44-LCC (J-Lead)
Mounting: SMD
Logic Type: Shift Register
Output Type: Push-Pull
Operating Supply Voltage: 10.8 V ~ 13.2 V
Function: Serial to Parallel
Number of Elements: 1
Number of Bits per Element: 34
Family Name: HV7022
Categories: Integrated Circuits (ICs)
Manufacturer Package: 44-PLCC (16.58x16.58)
Alternative Parts (Cross-Reference): HV7022PJ-C;
Introduction Date: February 06, 2002
ECCN: EAR99
Country of Origin: Philippines, Thailand
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - HV7022PJ-C-G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
HV7022PJ-C-G
Integrated Circuits (ICs) - Logic - Shift Registers HV7022PJ-C-G
IC 34BIT SRL PARALLEL 230V 44PLC

IC 34BIT SRL PARALLEL 230V 44PLC

Supplier's Site
Logic - Shift Registers - HV7022PJ-C-G - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
HV7022PJ-C-G
Logic - Shift Registers HV7022PJ-C-G
IC 34BIT SRL PARALLEL 230V 44PLC

IC 34BIT SRL PARALLEL 230V 44PLC

Supplier's Site Datasheet
Shift Registers - HV7022PJ-C-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
HV7022PJ-C-G
Shift Registers HV7022PJ-C-G
Shift Shift Register 1 Element 34 Bit 44-PLCC (16.59x16.59)

Shift Shift Register 1 Element 34 Bit 44-PLCC (16.59x16.59)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number HV7022PJ-C-G-ND 776254-HV7022PJ-C-G HV7022PJ-C-G HV7022PJ-C-G HV7022PJ-C-G
Product Name Shift Registers Logic - Logic - Shift Registers - HV7022PJ-C-G Integrated Circuits (ICs) - Logic - Shift Registers Logic - Shift Registers Shift Registers
Register Type Serial In / Parallel Out Serial In / Parallel Out Serial In / Parallel Out
Supply Voltage 10.8V ~ 13.2V 10.8 V ~ 13.2 V 10.8V ~ 13.2V
Output Characteristics Push-Pull Push-Pull Push-Pull
Package Type PLCC; Other; 44-LCC (J-Lead) Other; 44-LCC (J-Lead)
Unlock Full Specs
to access all available technical data

Similar Products

CD4015B CMOS Dual 4-Stage Static Shift Register - CD4015BPW - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CMOS; CD4000
View Details
7 suppliers
8-bit parallel-in/serial out shift register - 74HCT166D-Q100J - Nexperia B.V.
Specs
Register Type Parallel In / Serial Out
Supply Voltage +7
Features ESD Protection
View Details
6 suppliers
 - 7989036 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type SOIC
View Details