Microchip Technology, Inc. 10-Channel, Serial-Input Latched Display Driver HV6810

Description
The HV6810 is a monolithic integrated circuit designed to drive a dot matrix or segmented vacuum fluorescent display (VFD). These devices feature a serial data output to cascade additional devices for large displays. A 10-bit data word is serially loaded into the shift register on the positive-going transition of the clock. Parallel data is transferred to the output buffers through a 10-bit D-type latch while the latch enable input is high, and is latched when the latch enable is low. When the blanking input is high, all of the outputs are low. Outputs are structures formed by double-diffused MOS (DMOS) transistors with output voltage ratings of 80V and 25mA source-current capability. All inputs are compatible with CMOS levels. Additional Features High Output Voltage 80V High speed 5MHz @5.0VDD Low power IBB ≤ 0.1mA (all high) Active pull down 100µA min @25OC Output source current 25mA @60V VBB Each device drives 10 lines High-speed serially-shifted data input 5.0V CMOS-compatible inputs Latches on all driver outputs Pin-compatible replacement for UCN5810A and TL4810A, TL4810B
Datasheet
Description
The HV6810 is a monolithic integrated circuit designed to drive a dot matrix or segmented vacuum fluorescent display (VFD). These devices feature a serial data output to cascade additional devices for large displays. A 10-bit data word is serially loaded into the shift register on the positive-going transition of the clock. Parallel data is transferred to the output buffers through a 10-bit D-type latch while the latch enable input is high, and is latched when the latch enable is low. When the blanking input is high, all of the outputs are low. Outputs are structures formed by double-diffused MOS (DMOS) transistors with output voltage ratings of 80V and 25mA source-current capability. All inputs are compatible with CMOS levels. Additional Features High Output Voltage 80V High speed 5MHz @5.0VDD Low power IBB ≤ 0.1mA (all high) Active pull down 100µA min @25OC Output source current 25mA @60V VBB Each device drives 10 lines High-speed serially-shifted data input 5.0V CMOS-compatible inputs Latches on all driver outputs Pin-compatible replacement for UCN5810A and TL4810A, TL4810B
Datasheet

Suppliers

Company
Product
Description
Supplier Links
10-Channel, Serial-Input Latched Display Driver - HV6810 - Microchip Technology, Inc.
Chandler, AZ, United States
10-Channel, Serial-Input Latched Display Driver
HV6810
10-Channel, Serial-Input Latched Display Driver HV6810
The HV6810 is a monolithic integrated circuit designed to drive a dot matrix or segmented vacuum fluorescent display (VFD). These devices feature a serial data output to cascade additional devices for large displays. A 10-bit data word is serially loaded into the shift register on the positive-going transition of the clock. Parallel data is transferred to the output buffers through a 10-bit D-type latch while the latch enable input is high, and is latched when the latch enable is low. When the blanking input is high, all of the outputs are low. Outputs are structures formed by double-diffused MOS (DMOS) transistors with output voltage ratings of 80V and 25mA source-current capability. All inputs are compatible with CMOS levels. Additional Features High Output Voltage 80V High speed 5MHz @5.0VDD Low power IBB ≤ 0.1mA (all high) Active pull down 100µA min @25OC Output source current 25mA @60V VBB Each device drives 10 lines High-speed serially-shifted data input 5.0V CMOS-compatible inputs Latches on all driver outputs Pin-compatible replacement for UCN5810A and TL4810A, TL4810B

The HV6810 is a monolithic integrated circuit designed to drive a dot matrix or segmented vacuum fluorescent display (VFD). These devices feature a serial data output to cascade additional devices for large displays. A 10-bit data word is serially loaded into the shift register on the positive-going transition of the clock. Parallel data is transferred to the output buffers through a 10-bit D-type latch while the latch enable input is high, and is latched when the latch enable is low. When the blanking input is high, all of the outputs are low. Outputs are structures formed by double-diffused MOS (DMOS) transistors with output voltage ratings of 80V and 25mA source-current capability. All inputs are compatible with CMOS levels.

Additional Features

    • High Output Voltage 80V
    • High speed 5MHz @5.0VDD
    • Low power IBB ≤ 0.1mA (all high)
    • Active pull down 100µA min @25OC
    • Output source current 25mA @60V VBB
    • Each device drives 10 lines
    • High-speed serially-shifted data input
    • 5.0V CMOS-compatible inputs
    • Latches on all driver outputs
    • Pin-compatible replacement for UCN5810A and TL4810A, TL4810B
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Gate Drivers
Product Number HV6810
Product Name 10-Channel, Serial-Input Latched Display Driver
Package Type SOIC; 20/SOIC 300mil
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - A8513KLYTR-1-T - Quarktwin Technology Ltd.
Allegro MicroSystems Inc.
Specs
Number of Outputs 1; 1
Output Configuration Inverting; SEPIC, Step-Up (Boost)
Output Current 0.1500 amps
View Details
Clock Buffers, Drivers - SI53301-B00007-GM - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Packing Method Tray; Other
View Details
 - 74HCT125D-Q100J - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOT108
Packing Method Tape Reel; Tape & Reel; Other
View Details