Microchip Technology, Inc. Display Drivers HV5812WG-G

Description
Vacuum Fluorescent (VF) Driver 28-SO
Request a Quote Datasheet
Description
Vacuum Fluorescent (VF) Driver 28-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Display Drivers - HV5812WG-GCT-ND - DigiKey
Thief River Falls, MN, United States
Display Drivers
HV5812WG-GCT-ND
Display Drivers HV5812WG-GCT-ND
Vacuum Fluorescent (VF) Driver 28-SO

Vacuum Fluorescent (VF) Driver 28-SO

Buy Now Datasheet
Display Drivers - HV5812WG-GDKR-ND - DigiKey
Thief River Falls, MN, United States
Display Drivers
HV5812WG-GDKR-ND
Display Drivers HV5812WG-GDKR-ND
Vacuum Fluorescent (VF) Driver 28-SO

Vacuum Fluorescent (VF) Driver 28-SO

Buy Now Datasheet
Display Drivers - HV5812WG-GTR-ND - DigiKey
Thief River Falls, MN, United States
Display Drivers
HV5812WG-GTR-ND
Display Drivers HV5812WG-GTR-ND
Vacuum Fluorescent (VF) Driver 28-SO

Vacuum Fluorescent (VF) Driver 28-SO

Buy Now Datasheet
PMIC - PMIC - Display Drivers - HV5812WG-G - 776253-HV5812WG-G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - HV5812WG-G
776253-HV5812WG-G
PMIC - PMIC - Display Drivers - HV5812WG-G 776253-HV5812WG-G
Manufacturer: Microchip Technology Win Source Part Number: 776253-HV5812WG-G Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: 28-SOIC (0.295", 7.50mm Width) Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.5 V Interface: Serial Display Type: Vacuum Fluorescent (VF) Family Name: HV5812WG-G Categories: Integrated Circuits (ICs) Operating Supply Current: 100μA Manufacturer Package: 28-SO Alternative Parts (Cross-Reference): A6812ELWTR-T; A6812SLW; A6812ELWTR; A6812ELW-T; Introduction Date: February 06, 2002 ECCN: EAR99 Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 776253-HV5812WG-G
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: 28-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Operating Supply Voltage: 4.5 V ~ 5.5 V
Interface: Serial
Display Type: Vacuum Fluorescent (VF)
Family Name: HV5812WG-G
Categories: Integrated Circuits (ICs)
Operating Supply Current: 100μA
Manufacturer Package: 28-SO
Alternative Parts (Cross-Reference): A6812ELWTR-T; A6812SLW; A6812ELWTR; A6812ELW-T;
Introduction Date: February 06, 2002
ECCN: EAR99
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Display Drivers - HV5812WG-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
HV5812WG-G
Display Drivers HV5812WG-G
Vacuum Fluorescent (VF) Driver 28-SO

Vacuum Fluorescent (VF) Driver 28-SO

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number HV5812WG-GCT-ND 776253-HV5812WG-G HV5812WG-G
Product Name Display Drivers PMIC - PMIC - Display Drivers - HV5812WG-G Display Drivers
Technology Serial Serial
Supply Voltage 5V; Other; 4.5V ~ 5.5V Other; 4.5 V ~ 5.5 V Other; 4.5V ~ 5.5V
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Driver, 4 Channel, 700Ma, Dip-16; Supply Voltage Min Allegro Microsystems - 87K5085 - Newark, An Avnet Company
Specs
Features RoHS
Supply Voltage Other; 4.75V
View Details
RF Front End (LNA + PA) - 2312-QPF4209SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Interface module - 704-2014 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
QFN Interface Transceiver IC - 722-SI2439-A-GMR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
5 suppliers