Microchip Technology, Inc. Display Drivers HV5812PJ-G

Description
Vacuum Fluorescent (VF) Driver 28-PLCC (11.5x11.5)
Request a Quote Datasheet
Description
Vacuum Fluorescent (VF) Driver 28-PLCC (11.5x11.5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Display Drivers - HV5812PJ-G-ND - DigiKey
Thief River Falls, MN, United States
Display Drivers
HV5812PJ-G-ND
Display Drivers HV5812PJ-G-ND
Vacuum Fluorescent (VF) Driver 28-PLCC (11.5x11.5)

Vacuum Fluorescent (VF) Driver 28-PLCC (11.5x11.5)

Buy Now Datasheet
PMIC - PMIC - Display Drivers - HV5812PJ-G - 776252-HV5812PJ-G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - HV5812PJ-G
776252-HV5812PJ-G
PMIC - PMIC - Display Drivers - HV5812PJ-G 776252-HV5812PJ-G
Manufacturer: Microchip Technology Win Source Part Number: 776252-HV5812PJ-G Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: 28-LCC (J-Lead) Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.5 V Interface: Serial Display Type: Vacuum Fluorescent (VF) Family Name: HV5812PJ-G Categories: Integrated Circuits (ICs) Operating Supply Current: 100μA Manufacturer Package: 28-PLCC (11.5x11.5) Alternative Parts (Cross-Reference): A6812EEPTR; A6812EEP-T; A6812EEPTR-T; A6812EEP; Introduction Date: February 06, 2002 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 776252-HV5812PJ-G
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C
Package: 28-LCC (J-Lead)
Mounting: SMD
Operating Supply Voltage: 4.5 V ~ 5.5 V
Interface: Serial
Display Type: Vacuum Fluorescent (VF)
Family Name: HV5812PJ-G
Categories: Integrated Circuits (ICs)
Operating Supply Current: 100μA
Manufacturer Package: 28-PLCC (11.5x11.5)
Alternative Parts (Cross-Reference): A6812EEPTR; A6812EEP-T; A6812EEPTR-T; A6812EEP;
Introduction Date: February 06, 2002
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Display Drivers - HV5812PJ-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
HV5812PJ-G
Display Drivers HV5812PJ-G
Vacuum Fluorescent (VF) Driver 28-PLCC (11.5x11.5)

Vacuum Fluorescent (VF) Driver 28-PLCC (11.5x11.5)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number HV5812PJ-G-ND 776252-HV5812PJ-G HV5812PJ-G
Product Name Display Drivers PMIC - PMIC - Display Drivers - HV5812PJ-G Display Drivers
Technology Serial Serial
Supply Voltage 5V; Other; 4.5V ~ 5.5V Other; 4.5 V ~ 5.5 V Other; 4.5V ~ 5.5V
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type 28-LCC (J-Lead) 28-LCC (J-Lead)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Telecom - PEB 20571 F V3.1 - 791663-PEB 20571 F V3.1 - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 3.13 V ~ 3.47 V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
4 suppliers
Dual buffer/line driver; 3-state - 74AHC2G241DC,125 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
2 suppliers
AM26LS32AM Quadruple Differential Line Receiver - AM26LS32AMJB - Texas Instruments
Specs
Device Type Receiver
# of Tx 0 #
# of Rx 4 #
View Details
4 suppliers
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules - 1261051-SI2404-D-FSR - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 3V ~ 3.6V
Package Type SOIC
View Details
6 suppliers