Microchip Technology, Inc. 20-Channel Display Driver HV5812

Description
HV5812 is a 20-channel, serial input, vacuum-fluorescent display driver. It combines a 20-bit CMOS shift register, data latches, and control circuitry with high voltage MOSFET outputs. The HV5812 is primarily designed for vacuum-fluorescent displays. The CMOS shift register and latches allow direct interfacing with microprocessor based systems. Data input rates are typically over 5.0MHz with 5.0V logic supply. Especially useful for interdigit blanking, the BLANKING input disables the output source drives and turns on the sink drivers. Use with TTL may require external pull-up resistors to ensure an input logic high. Additional Features HVCMOS® technology for high performance Operating voltage up to 80V High speed source driver 5.0V CMOS logic circuitry Up to 5.0MHz data input rate Excellent noise immunity Flexible high voltage supplies
Datasheet
Description
HV5812 is a 20-channel, serial input, vacuum-fluorescent display driver. It combines a 20-bit CMOS shift register, data latches, and control circuitry with high voltage MOSFET outputs. The HV5812 is primarily designed for vacuum-fluorescent displays. The CMOS shift register and latches allow direct interfacing with microprocessor based systems. Data input rates are typically over 5.0MHz with 5.0V logic supply. Especially useful for interdigit blanking, the BLANKING input disables the output source drives and turns on the sink drivers. Use with TTL may require external pull-up resistors to ensure an input logic high. Additional Features HVCMOS® technology for high performance Operating voltage up to 80V High speed source driver 5.0V CMOS logic circuitry Up to 5.0MHz data input rate Excellent noise immunity Flexible high voltage supplies
Datasheet

Suppliers

Company
Product
Description
Supplier Links
20-Channel Display Driver - HV5812 - Microchip Technology, Inc.
Chandler, AZ, United States
20-Channel Display Driver
HV5812
20-Channel Display Driver HV5812
HV5812 is a 20-channel, serial input, vacuum-fluorescent display driver. It combines a 20-bit CMOS shift register, data latches, and control circuitry with high voltage MOSFET outputs. The HV5812 is primarily designed for vacuum-fluorescent displays. The CMOS shift register and latches allow direct interfacing with microprocessor based systems. Data input rates are typically over 5.0MHz with 5.0V logic supply. Especially useful for interdigit blanking, the BLANKING input disables the output source drives and turns on the sink drivers. Use with TTL may require external pull-up resistors to ensure an input logic high. Additional Features HVCMOS® technology for high performance Operating voltage up to 80V High speed source driver 5.0V CMOS logic circuitry Up to 5.0MHz data input rate Excellent noise immunity Flexible high voltage supplies

HV5812 is a 20-channel, serial input, vacuum-fluorescent display driver. It combines a 20-bit CMOS shift register, data latches, and control circuitry with high voltage MOSFET outputs. The HV5812 is primarily designed for vacuum-fluorescent displays. The CMOS shift register and latches allow direct interfacing with microprocessor based systems. Data input rates are typically over 5.0MHz with 5.0V logic supply. Especially useful for interdigit blanking, the BLANKING input disables the output source drives and turns on the sink drivers. Use with TTL may require external pull-up resistors to ensure an input logic high.

Additional Features

  • HVCMOS® technology for high performance
  • Operating voltage up to 80V
  • High speed source driver
  • 5.0V CMOS logic circuitry
  • Up to 5.0MHz data input rate
  • Excellent noise immunity
  • Flexible high voltage supplies
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Gate Drivers
Product Number HV5812
Product Name 20-Channel Display Driver
Package Type SOIC; DIP; 28/PLCC 28/SOIC 300mil 28/PDIP
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers - A2982SLWTR-T - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -20 to 85 C (-4 to 185 F)
Package Type SOIC
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR; Other
View Details
2 suppliers
Clock Buffers, Drivers - SI53352BD11443-AMR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.46 volts
Switching Frequency 250000 kHz
View Details
LED Drivers - NCR402U - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Packing Method Bulk; Bulk; Other
View Details