Manufacturer: Microchip Technology
Category: Integrated Circuits (ICs) -Logic Shift Registers
Package: Tray
Operating Temperature: -40°C ~ 85°C
Mounting Type: Surface Mount
Package / Case: 80-BQFP
Supplier Device Package: 80-PQFP (14x20)
Voltage - Supply: 4.5V ~ 5.5V
Shift Shift Register 4 Element 16 Bit 80-PQFP (14x20)
IC 64BIT SRL PARALLEL 80V 80QFP
Shift Shift Register 4 Element 16 Bit 80-PQFP (14x20)
IC 64BIT SRL PARALLEL 80V 80QFP
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers |
| Product Number | HV57708PG-G-ND | HV57708PG-G | HV57708PG-G | HV57708PG-G | |
| Product Name | Integrated Circuits (ICs) -Logic Shift Registers | Shift Registers | Integrated Circuits (ICs) - Logic - Shift Registers | Shift Registers | Logic - Shift Registers |
| Supply Voltage | 4.5V ~ 5.5V | 4.5V ~ 5.5V | 4.5V ~ 5.5V | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Register Type | Serial In / Parallel Out | Serial In / Parallel Out | Serial In / Parallel Out | ||
| Output Characteristics | Push-Pull | Push-Pull |