The HV5523K7-G-M933 is a 32-channel serial-to-parallel converter designed for applications requiring high-voltage current sinking capabilities. It features a minimum sink current of 100 mA and operates at a shift register speed of 16 MHz. The device includes polarity and blanking inputs, making it suitable for driving AC electroluminescent displays, inkjet print heads, and other similar applications. This converter consists of a 32-bit shift register, 32 latches, and control logic for output management. Data is shifted through the register on the clock's high-to-low transition, and the device supports cascading through a data output buffer. The HV5523 operates within a supply voltage range of 4.5V to 5.5V and can handle high-voltage outputs up to 220V. It is packaged in a 44-lead QFN format, making it compact for integration into various electronic designs. The operating temperature range is from -40°C to +85°C, ensuring reliability in diverse environments.
Shift Shift Register 1 Element 32 Bit 44-QFN (7x7)
IC 32BIT SRL PARALLEL 44WQFN
IC 32BIT SRL PARALLEL 44WQFN
| Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Shift Registers | Shift Registers | Shift Registers |
| Product Number | HV5523K7-G-M933 | HV5523K7-G-M933 | HV5523K7-G-M933 |
| Product Name | Shift Registers | Logic - Shift Registers | Integrated Circuits (ICs) - Logic - Shift Registers |
| Register Type | Serial In / Parallel Out | Serial In / Parallel Out | |
| Supply Voltage | 4.5V ~ 5.5V | ||
| Output Characteristics | Open-drain; Open Drain |