Microchip Technology, Inc. Integrated Circuits (ICs) - Logic - Shift Registers HV5522PG-G

Description
Win Source Part Number: 1371375-HV5522PG-G Category: Integrated Circuits (ICs) - Logic - Shift Registers Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 30 pct. MSL Level: 3 (168 Hours) Mfr: Microchip Technology Package: Tray Product Status: Active Package / Case: 44-QFP Supplier Device Package: 44-PQFP (10x10) Base Product Number: HV5522 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Function: Serial to Parallel Voltage - Supply: 10.8V ~ 13.2V Output Type: Open Drain Logic Type: Shift Register Number of Elements: 1 Number of Bits per Element: 32
Request a Quote Datasheet
Description
Win Source Part Number: 1371375-HV5522PG-G Category: Integrated Circuits (ICs) - Logic - Shift Registers Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 30 pct. MSL Level: 3 (168 Hours) Mfr: Microchip Technology Package: Tray Product Status: Active Package / Case: 44-QFP Supplier Device Package: 44-PQFP (10x10) Base Product Number: HV5522 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Function: Serial to Parallel Voltage - Supply: 10.8V ~ 13.2V Output Type: Open Drain Logic Type: Shift Register Number of Elements: 1 Number of Bits per Element: 32
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Shift Registers - 1371375-HV5522PG-G - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Shift Registers
1371375-HV5522PG-G
Integrated Circuits (ICs) - Logic - Shift Registers 1371375-HV5522PG-G
Win Source Part Number: 1371375-HV5522PG-G Category: Integrated Circuits (ICs) - Logic - Shift Registers Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 30 pct. MSL Level: 3 (168 Hours) Mfr: Microchip Technology Package: Tray Product Status: Active Package / Case: 44-QFP Supplier Device Package: 44-PQFP (10x10) Base Product Number: HV5522 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Function: Serial to Parallel Voltage - Supply: 10.8V ~ 13.2V Output Type: Open Drain Logic Type: Shift Register Number of Elements: 1 Number of Bits per Element: 32

Win Source Part Number: 1371375-HV5522PG-G
Category: Integrated Circuits (ICs) - Logic - Shift Registers
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 30 pct.
MSL Level: 3 (168 Hours)
Mfr: Microchip Technology
Package: Tray
Product Status: Active
Package / Case: 44-QFP
Supplier Device Package: 44-PQFP (10x10)
Base Product Number: HV5522
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Function: Serial to Parallel
Voltage - Supply: 10.8V ~ 13.2V
Output Type: Open Drain
Logic Type: Shift Register
Number of Elements: 1
Number of Bits per Element: 32

Buy Now Datasheet
Shift Registers - HV5522PG-G-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
HV5522PG-G-ND
Shift Registers HV5522PG-G-ND
Shift Shift Register 1 Element 32 Bit 44-PQFP (10x10)

Shift Shift Register 1 Element 32 Bit 44-PQFP (10x10)

Buy Now Datasheet
Shift Registers - HV5522PG-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
HV5522PG-G
Shift Registers HV5522PG-G
Shift Shift Register 1 Element 32 Bit 44-PQFP (10x10)

Shift Shift Register 1 Element 32 Bit 44-PQFP (10x10)

Buy Now Datasheet
Logic - Shift Registers - HV5522PG-G - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
HV5522PG-G
Logic - Shift Registers HV5522PG-G
IC 32BIT SRL CMOS 220V 44QFP

IC 32BIT SRL CMOS 220V 44QFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - HV5522PG-G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
HV5522PG-G
Integrated Circuits (ICs) - Logic - Shift Registers HV5522PG-G
IC 32BIT SRL CMOS 220V 44QFP

IC 32BIT SRL CMOS 220V 44QFP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number 1371375-HV5522PG-G HV5522PG-G-ND HV5522PG-G HV5522PG-G HV5522PG-G
Product Name Integrated Circuits (ICs) - Logic - Shift Registers Shift Registers Shift Registers Logic - Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers
Supply Voltage 10.8V ~ 13.2V 10.8V ~ 13.2V 10.8V ~ 13.2V
Output Characteristics Open-drain; Open Drain Open-drain Open-drain; Open Drain
Number of units in IC 1
Number of Bits (Stages) 32 32
Unlock Full Specs
to access all available technical data

Similar Products

Shift Registers - 1727-4006-ND - DigiKey
Specs
Register Type Serial In / Parallel Out
Supply Voltage 4.5V ~ 5.5V
Output Characteristics 3-State
View Details
3 suppliers
 - 7988904 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 5.5 V, 2 V
Package Type SOIC
View Details
CD4021B CMOS 8-Stage Static Shift Register - CD4021BM - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CMOS; CD4000
View Details
11 suppliers