Microchip Technology, Inc. Logic - Logic - Shift Registers - HV5308PJ-B-G HV5308PJ-B-G

Description
Manufacturer: Microchip Technology Win Source Part Number: 125981-HV5308PJ-B-G Packaging: Tube/Rail Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Push-Pull Number of Elements: 1 Number of Bits per Element: 32 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 44-PLCC (16.58x16.58) Purpose: Serial to Parallel Supply Voltage - Operating: 10.8 V to 13.2 V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 125981-HV5308PJ-B-G Packaging: Tube/Rail Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Push-Pull Number of Elements: 1 Number of Bits per Element: 32 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 44-PLCC (16.58x16.58) Purpose: Serial to Parallel Supply Voltage - Operating: 10.8 V to 13.2 V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Shift Registers - HV5308PJ-B-G - 125981-HV5308PJ-B-G - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - HV5308PJ-B-G
125981-HV5308PJ-B-G
Logic - Logic - Shift Registers - HV5308PJ-B-G 125981-HV5308PJ-B-G
Manufacturer: Microchip Technology Win Source Part Number: 125981-HV5308PJ-B-G Packaging: Tube/Rail Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Push-Pull Number of Elements: 1 Number of Bits per Element: 32 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 44-PLCC (16.58x16.58) Purpose: Serial to Parallel Supply Voltage - Operating: 10.8 V to 13.2 V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 125981-HV5308PJ-B-G
Packaging: Tube/Rail
Mounting: SMD (SMT)
Logic Type: Shift Register
Output Type: Push-Pull
Number of Elements: 1
Number of Bits per Element: 32
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 44-PLCC (16.58x16.58)
Purpose: Serial to Parallel
Supply Voltage - Operating: 10.8 V to 13.2 V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Shift Registers - HV5308PJ-B-G-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
HV5308PJ-B-G-ND
Shift Registers HV5308PJ-B-G-ND
Shift Shift Register 1 Element 32 Bit 44-PLCC (16.59x16.59)

Shift Shift Register 1 Element 32 Bit 44-PLCC (16.59x16.59)

Buy Now Datasheet
Logic - Shift Registers - HV5308PJ-B-G - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
HV5308PJ-B-G
Logic - Shift Registers HV5308PJ-B-G
IC 32BIT SRL CMOS 80V 44PLCC

IC 32BIT SRL CMOS 80V 44PLCC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - HV5308PJ-B-G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
HV5308PJ-B-G
Integrated Circuits (ICs) - Logic - Shift Registers HV5308PJ-B-G
IC 32BIT SRL CMOS 80V 44PLCC

IC 32BIT SRL CMOS 80V 44PLCC

Supplier's Site
Shift Registers - HV5308PJ-B-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
HV5308PJ-B-G
Shift Registers HV5308PJ-B-G
Shift Shift Register 1 Element 32 Bit 44-PLCC (16.59x16.59)

Shift Shift Register 1 Element 32 Bit 44-PLCC (16.59x16.59)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number 125981-HV5308PJ-B-G HV5308PJ-B-G-ND HV5308PJ-B-G HV5308PJ-B-G HV5308PJ-B-G
Product Name Logic - Logic - Shift Registers - HV5308PJ-B-G Shift Registers Logic - Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers Shift Registers
Supply Voltage 10.8 V ~ 13.2 V 10.8V ~ 13.2V 10.8V ~ 13.2V
Output Characteristics Push-Pull Push-Pull Push-Pull
Package Type PLCC; Other; 44-PLCC (16.58x16.58) PLCC; Other; 44-LCC (J-Lead) Other; 44-LCC (J-Lead)
Number of units in IC 1
Unlock Full Specs
to access all available technical data

Similar Products

 - 7989092 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 5V
Package Type SOIC
View Details
Shift Registers - 1727-3243-ND - DigiKey
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2V ~ 6V
Output Characteristics Push-Pull
View Details
4 suppliers
CD4006B-MIL CMOS 18-Stage Static Shift Register - CD4006BF3A - Texas Instruments
Specs
Package Type Other; CDIP
Logic Family CD4000
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers