Shift Shift Register 1 Element 32 Bit 44-PLCC (16.59x16.59)
Shift Shift Register 1 Element 32 Bit 44-PLCC (16.59x16.59)
Shift Shift Register 1 Element 32 Bit 44-PLCC (16.59x16.59)
IC 32BIT SRL CMOS 80V 44PLCC
IC 32BIT SRL CMOS 80V 44PLCC
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Shift Registers | Shift Registers | Shift Registers | Shift Registers |
| Product Number | HV5308PJ-B-G-M903TR-ND | HV5308PJ-B-G-M903 | HV5308PJ-B-G-M903 | HV5308PJ-B-G-M903 |
| Product Name | Shift Registers | Shift Registers | Integrated Circuits (ICs) - Logic - Shift Registers | Logic - Shift Registers |
| Register Type | Serial In / Parallel Out | Serial In / Parallel Out | Serial In / Parallel Out | |
| Supply Voltage | 10.8V ~ 13.2V | 10.8V ~ 13.2V | ||
| Output Characteristics | Push-Pull | Push-Pull | ||
| Package Type | PLCC; Other; 44-LCC (J-Lead) | Other; 44-LCC (J-Lead) |