Shift Shift Register 1 Element 32 Bit 44-PQFP (10x10)
Shift Shift Register 1 Element 32 Bit 44-PQFP (10x10)
Shift Shift Register 1 Element 32 Bit 44-PQFP (10x10)
Shift Shift Register 1 Element 32 Bit 44-PQFP (10x10)
IC 32BIT SRL CMOS 80V 44QFP
IC 32BIT SRL CMOS 80V 44QFP
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Shift Registers | Shift Registers | Shift Registers | Shift Registers |
| Product Number | HV5308PG-B-G-M919DKR-ND | HV5308PG-B-G-M919 | HV5308PG-B-G-M919 | HV5308PG-B-G-M919 |
| Product Name | Shift Registers | Shift Registers | Logic - Shift Registers | Integrated Circuits (ICs) - Logic - Shift Registers |
| Register Type | Serial In / Parallel Out | Serial In / Parallel Out | Serial In / Parallel Out | |
| Supply Voltage | 10.8V ~ 13.2V | 10.8V ~ 13.2V | ||
| Output Characteristics | Push-Pull | Push-Pull | ||
| Package Type | Other; 44-QFP | QFP; Other; 44-QFP | QFP |