Microchip Technology, Inc. Buffers HV53001-E/KWX

Description
16-Ch +/- Push Pull with Current Sense a
Request a Quote
Description
16-Ch +/- Push Pull with Current Sense a
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Buffers - 2425131P - RS Components, Ltd.
Corby, Northants, United Kingdom
Buffers
2425131P
Buffers 2425131P
16-Ch +/- Push Pull with Current Sense a

16-Ch +/- Push Pull with Current Sense a

Supplier's Site
Buffers - 2425130 - RS Components, Ltd.
Corby, Northants, United Kingdom
Buffers
2425130
Buffers 2425130
16-Ch +/- Push Pull with Current Sense a

16-Ch +/- Push Pull with Current Sense a

Supplier's Site
Buffers - 2425131 - RS Components, Ltd.
Corby, Northants, United Kingdom
Buffers
2425131
Buffers 2425131
16-Ch +/- Push Pull with Current Sense a

16-Ch +/- Push Pull with Current Sense a

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category IC Interfaces
Product Number 2425131P
Product Name Buffers
Device Type Line / Bus Driver; Buffer; Driver
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1460474 - RS Components, Ltd.
Specs
Device Type Line / Bus Driver; Buffer; Buffer, driver
Features RoHS
Supply Voltage Other; 5.5 v
View Details
Integrated Circuits (ICs) - Power Management (PMIC) - Display Drivers - 4511BDM - Acme Chip Technology Co., Limited
Specs
Device Type LCD Driver
Supply Voltage 1.8V; Other
View Details
Universal Bus Functions - 74ALVCH16501DL,118-ND - DigiKey
Specs
Supply Voltage Other; 2.3V ~ 3.6V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type "56-BSSOP (0.295"", 7.50mm Width)"
View Details
2 suppliers
Modems - ICs and Modules - SI2434-D-GT - Quarktwin Technology Ltd.
Specs
Features RoHS
Supply Voltage 3.6V; Other; 3V ~ 3.6V
Package Type SOP; SSOP; TSSOP; 24-TSSOP (0.173\", 4.40mm Width)
View Details
3 suppliers