Manufacturer: Microchip Technology
Win Source Part Number: 776250-HV5222PJ-G
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 44-LCC (J-Lead)
Mounting: SMD
Logic Type: Shift Register
Output Type: Open Drain
Operating Supply Voltage: 10.8 V ~ 13.2 V
Function: Serial to Parallel
Number of Elements: 1
Number of Bits per Element: 32
Family Name: HV5222
Categories: Integrated Circuits (ICs)
Manufacturer Package: 44-PLCC (16.58x16.58)
Alternative Parts (Cross-Reference): HV5222PJ; HV5222PG;
Introduction Date: March 12, 2002
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Shift Shift Register 1 Element 32 Bit 44-PLCC (16.59x16.59)
IC 32BIT SRL PARALLEL 220V 44PLC
IC 32BIT SRL PARALLEL 220V 44PLC
Shift Shift Register 1 Element 32 Bit 44-PLCC (16.59x16.59)
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers |
| Product Number | 776250-HV5222PJ-G | HV5222PJ-G-ND | HV5222PJ-G | HV5222PJ-G | HV5222PJ-G |
| Product Name | Logic - Logic - Shift Registers - HV5222PJ-G | Shift Registers | Integrated Circuits (ICs) - Logic - Shift Registers | Logic - Shift Registers | Shift Registers |
| Supply Voltage | 10.8 V ~ 13.2 V | 10.8V ~ 13.2V | 10.8V ~ 13.2V | ||
| Output Characteristics | Open-drain; Open Drain | Open-drain | Open-drain; Open Drain | ||
| Number of units in IC | 1 | ||||
| Number of Bits (Stages) | 32 | 32 |