Microchip Technology, Inc. Display Drivers HV518PJ-G

Description
Vacuum Fluorescent (VF) Driver 44-PLCC (16.59x16.59)
Request a Quote Datasheet
Description
Vacuum Fluorescent (VF) Driver 44-PLCC (16.59x16.59)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Display Drivers - HV518PJ-G-ND - DigiKey
Thief River Falls, MN, United States
Display Drivers
HV518PJ-G-ND
Display Drivers HV518PJ-G-ND
Vacuum Fluorescent (VF) Driver 44-PLCC (16.59x16.59)

Vacuum Fluorescent (VF) Driver 44-PLCC (16.59x16.59)

Buy Now Datasheet
PMIC - PMIC - Display Drivers - HV518PJ-G - 1182529-HV518PJ-G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - HV518PJ-G
1182529-HV518PJ-G
PMIC - PMIC - Display Drivers - HV518PJ-G 1182529-HV518PJ-G
Manufacturer: Microchip Technology Win Source Part Number: 1182529-HV518PJ-G Packaging: Tube Mounting Style: SMD Interface: Serial Supply Current: 10mA Display Type: Vacuum Fluorescent (VF) Categories: Integrated Circuits Supplier Device Package: 44-PLCC (16.59x16.59) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.supertex.com Manufacturer Package: 44-LCC Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Family Part Number: HV518 Manufacturer Pack Quantity: 27 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V

Manufacturer: Microchip Technology
Win Source Part Number: 1182529-HV518PJ-G
Packaging: Tube
Mounting Style: SMD
Interface: Serial
Supply Current: 10mA
Display Type: Vacuum Fluorescent (VF)
Categories: Integrated Circuits
Supplier Device Package: 44-PLCC (16.59x16.59)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.supertex.com
Manufacturer Package: 44-LCC
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Family Part Number: HV518
Manufacturer Pack Quantity: 27
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V

Buy Now
Display Drivers - HV518PJ-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
HV518PJ-G
Display Drivers HV518PJ-G
Vacuum Fluorescent (VF) Driver 44-PLCC (16.59x16.59)

Vacuum Fluorescent (VF) Driver 44-PLCC (16.59x16.59)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number HV518PJ-G-ND 1182529-HV518PJ-G HV518PJ-G
Product Name Display Drivers PMIC - PMIC - Display Drivers - HV518PJ-G Display Drivers
Technology Serial Serial
Supply Voltage 5V; Other; 4.5V ~ 5.5V Other; 4.5V ~ 5.5V Other; 4.5V ~ 5.5V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type 44-LCC (J-Lead) 44-LCC (J-Lead)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Specialized - PEB2256H-V12 - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Package Type QFP; 80-QFP
View Details
3 suppliers
18-bit universal bus transceiver; 3-state - 74ALVCH16600DGG:11 - Nexperia B.V.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; +4.6
View Details
3 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4067BF - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 24-CDIP (0.600\", 15.24mm)
View Details