Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
LED DRIVERS
MICROCHIP TECHNOLOGY, INC.
HV518PJ-G-M903 -- INTEGRATED CIRCUITS (ICS) - PMIC - DISPLAY DRIVERS
Microchip Technology, Inc.
Integrated Circuits (ICs) - PMIC - Display Drivers
HV518PJ-G-M903
Description
IC DRVR DISPLAY 32CH 80V 44PLCC
Shenzhen Shengyu Electronics Technology Limited
Done
Description
IC DRVR DISPLAY 32CH 80V 44PLCC
Suppliers
Company
Product
Description
Supplier Links
Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Display Drivers
HV518PJ-G-M903
Integrated Circuits (ICs) - PMIC - Display Drivers
HV518PJ-G-M903
IC DRVR DISPLAY 32CH 80V 44PLCC
IC DRVR DISPLAY 32CH 80V 44PLCC
Supplier's Site
Technical Specifications
Shenzhen Shengyu Electronics Technology Limited
Product Category
LED Drivers
Product Number
HV518PJ-G-M903
Product Name
Integrated Circuits (ICs) - PMIC - Display Drivers
Unlock Full Specs
to access all available technical data
Similar Products
Skyworks Solutions, Inc.
LED Driver IC
AAT1415
View Details
Allegro MicroSystems Inc.
Wide Input Voltage Range Boost/Sepic Con
A80605KESJSR-1
Specs
Form Factor
Intgrated Circuit (IC)
View Details
3
suppliers
RS Components, Ltd.
LED Drivers
1897530
Specs
Form Factor
Intgrated Circuit (IC)
Output Power
15 watts
Number of Channels
2 #
View Details
Infineon Technologies AG
Integrated Circuits (ICs) - PMIC - LED Drivers
TLD1310ELXUMA1
Specs
Form Factor
Intgrated Circuit (IC)
Output Voltage
40 volts
Package Type
14-LSSOP (0.154", 3.90mm Width) Exposed Pad
View Details
6
suppliers