Microchip Technology, Inc. Display Drivers HV518PJ-G-M903

Description
Vacuum Fluorescent (VF) Driver 44-PLCC (16.59x16.59)
Request a Quote Datasheet
Description
Vacuum Fluorescent (VF) Driver 44-PLCC (16.59x16.59)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Display Drivers - HV518PJ-G-M903CT-ND - DigiKey
Thief River Falls, MN, United States
Display Drivers
HV518PJ-G-M903CT-ND
Display Drivers HV518PJ-G-M903CT-ND
Vacuum Fluorescent (VF) Driver 44-PLCC (16.59x16.59)

Vacuum Fluorescent (VF) Driver 44-PLCC (16.59x16.59)

Buy Now Datasheet
Display Drivers - HV518PJ-G-M903TR-ND - DigiKey
Thief River Falls, MN, United States
Display Drivers
HV518PJ-G-M903TR-ND
Display Drivers HV518PJ-G-M903TR-ND
Vacuum Fluorescent (VF) Driver 44-PLCC (16.59x16.59)

Vacuum Fluorescent (VF) Driver 44-PLCC (16.59x16.59)

Buy Now Datasheet
Display Drivers - HV518PJ-G-M903DKR-ND - DigiKey
Thief River Falls, MN, United States
Display Drivers
HV518PJ-G-M903DKR-ND
Display Drivers HV518PJ-G-M903DKR-ND
Vacuum Fluorescent (VF) Driver 44-PLCC (16.59x16.59)

Vacuum Fluorescent (VF) Driver 44-PLCC (16.59x16.59)

Buy Now Datasheet
PMIC - PMIC - Display Drivers - HV518PJ-G-M903 - 132824-HV518PJ-G-M903 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - HV518PJ-G-M903
132824-HV518PJ-G-M903
PMIC - PMIC - Display Drivers - HV518PJ-G-M903 132824-HV518PJ-G-M903
Manufacturer: Microchip Technology Win Source Part Number: 132824-HV518PJ-G-M90 3 Packaging: Reel - TR Mounting: SMD (SMT) Display Type: Vacuum Fluorescent (VF) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 44-PLCC (16.59x16.59) Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 10mA Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 132824-HV518PJ-G-M903
Packaging: Reel - TR
Mounting: SMD (SMT)
Display Type: Vacuum Fluorescent (VF)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 44-PLCC (16.59x16.59)
Supply Voltage - Operating: 4.5 V to 5.5 V
Operating Supply Current: 10mA
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Display Drivers - HV518PJ-G-M903 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
HV518PJ-G-M903
Display Drivers HV518PJ-G-M903
Vacuum Fluorescent (VF) Driver 44-PLCC (16.59x16.59)

Vacuum Fluorescent (VF) Driver 44-PLCC (16.59x16.59)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number HV518PJ-G-M903CT-ND 132824-HV518PJ-G-M903 HV518PJ-G-M903
Product Name Display Drivers PMIC - PMIC - Display Drivers - HV518PJ-G-M903 Display Drivers
Technology Serial Serial
Supply Voltage 5V; Other; 4.5V ~ 5.5V Other; 4.5 V ~ 5.5 V Other; 4.5V ~ 5.5V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type 44-LCC (J-Lead) PLCC; 44-PLCC (16.59x16.59) 44-LCC (J-Lead)
Unlock Full Specs
to access all available technical data

Similar Products

 - A5940GLKTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOIC; SOIC-10
View Details
Laser Driver - TQP5115 - VAST STOCK CO., LIMITED
Specs
Device Type Laser Driver
Features RoHS
Supply Voltage 3.3V
View Details
Interface module - 289-667 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Interface Transceiver IC - 702-SI3210-E-FM - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V, 5V
View Details
4 suppliers