Microchip Technology, Inc. Display Drivers HV518P-G

Description
Vacuum Fluorescent (VF) Driver 40-PDIP
Request a Quote Datasheet
Description
Vacuum Fluorescent (VF) Driver 40-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Display Drivers - HV518P-G-ND - DigiKey
Thief River Falls, MN, United States
Display Drivers
HV518P-G-ND
Display Drivers HV518P-G-ND
Vacuum Fluorescent (VF) Driver 40-PDIP

Vacuum Fluorescent (VF) Driver 40-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Display Drivers - 1368310-HV518P-G - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Display Drivers
1368310-HV518P-G
Integrated Circuits (ICs) - Power Management (PMIC) - Display Drivers 1368310-HV518P-G
Win Source Part Number: 1368310-HV518P-G Category: Integrated Circuits (ICs) - Power Management (PMIC) - Display Drivers Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Mfr: Microchip Technology Package: Tube Product Status: Active Package / Case: 40-DIP (0.600", 15.24mm) Supplier Device Package: 40-PDIP Base Product Number: HV518 Mounting Type: Through Hole HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 4.5V ~ 5.5V Current - Supply: 10 mA Display Type: Vacuum Fluorescent (VF) Interface: Serial

Win Source Part Number: 1368310-HV518P-G
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Display Drivers
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
Mfr: Microchip Technology
Package: Tube
Product Status: Active
Package / Case: 40-DIP (0.600", 15.24mm)
Supplier Device Package: 40-PDIP
Base Product Number: HV518
Mounting Type: Through Hole
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 4.5V ~ 5.5V
Current - Supply: 10 mA
Display Type: Vacuum Fluorescent (VF)
Interface: Serial

Buy Now Datasheet
Display Drivers - HV518P-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
HV518P-G
Display Drivers HV518P-G
Vacuum Fluorescent (VF) Driver 40-PDIP

Vacuum Fluorescent (VF) Driver 40-PDIP

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number HV518P-G-ND 1368310-HV518P-G HV518P-G
Product Name Display Drivers Integrated Circuits (ICs) - Power Management (PMIC) - Display Drivers Display Drivers
Technology Serial Serial
Supply Voltage 5V; Other; 4.5V ~ 5.5V Other; 4.5V ~ 5.5V Other; 4.5V ~ 5.5V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - 620-1185-2-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -40 to 150 C (-40 to 302 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
7 suppliers
Specs
Device Type Laser Driver
Pd 3050 milliwatts
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
Distance and angle measurement - Incremental Encoder Interface - 750-637/000-003 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Interface Transceiver IC - 702-SI3050-E-GTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 3.6V
Operating Temperature -40 C (-40 F)
View Details
3 suppliers