Microchip Technology, Inc. 16-Ch Sipo Conv W/ Backplane Driv, Qfn32; No. Of Digits Microchip HV509K6-G

Description
16-CH SIPO CONV W/ BACKPLANE DRIV, QFN32; No. of Digits:-; No. of Segments:16; Driver Case Style:QFN; No. of Pins:32Pins; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Interface Type:-; Operating Temperature Min:0°C; Operating RoHS Compliant: Yes
Datasheet
Description
16-CH SIPO CONV W/ BACKPLANE DRIV, QFN32; No. of Digits:-; No. of Segments:16; Driver Case Style:QFN; No. of Pins:32Pins; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Interface Type:-; Operating Temperature Min:0°C; Operating RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
16-Ch Sipo Conv W/ Backplane Driv, Qfn32; No. Of Digits Microchip - 99AC9256 - Newark, An Avnet Company
Chicago, IL, United States
16-Ch Sipo Conv W/ Backplane Driv, Qfn32; No. Of Digits Microchip
99AC9256
16-Ch Sipo Conv W/ Backplane Driv, Qfn32; No. Of Digits Microchip 99AC9256
16-CH SIPO CONV W/ BACKPLANE DRIV, QFN32; No. of Digits:-; No. of Segments:16; Driver Case Style:QFN; No. of Pins:32Pins; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Interface Type:-; Operating Temperature Min:0°C; Operating RoHS Compliant: Yes

16-CH SIPO CONV W/ BACKPLANE DRIV, QFN32; No. of Digits:-; No. of Segments:16; Driver Case Style:QFN; No. of Pins:32Pins; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Interface Type:-; Operating Temperature Min:0°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 99AC9256
Product Name 16-Ch Sipo Conv W/ Backplane Driv, Qfn32; No. Of Digits Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

 - A3910EEETR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type DFN-8
View Details
Interface Transceiver IC - 702-SI3210M-FTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V, 5V
View Details
4 suppliers
RF Front End (LNA + PA) - 2312-QPF4291SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 34-WFQFN Exposed Pad
Pins 34 #
View Details
Power Switch ICs - 276977 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Package Type SSOP; TSSOP; TSSOP-16
View Details