Microchip Technology, Inc. Interface - Interface - Telecom - HV461FG-G HV461FG-G

Description
Manufacturer: Microchip Technology Win Source Part Number: 1182522-HV461FG-G Packaging: Tray Mounting Style: SMD Function: Ring Generator Controller Supply Current: 7mA Categories: Integrated Circuits Supplier Device Package: 48-LQFP (7x7) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.supertex.com Manufacturer Package: 48-LQFP Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Family Part Number: HV461 Manufacturer Pack Quantity: 250 MSL Level: 3 (168 Hours) Supply Voltage (V): 3V ~ 3.6V
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1182522-HV461FG-G Packaging: Tray Mounting Style: SMD Function: Ring Generator Controller Supply Current: 7mA Categories: Integrated Circuits Supplier Device Package: 48-LQFP (7x7) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.supertex.com Manufacturer Package: 48-LQFP Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Family Part Number: HV461 Manufacturer Pack Quantity: 250 MSL Level: 3 (168 Hours) Supply Voltage (V): 3V ~ 3.6V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - HV461FG-G - 1182522-HV461FG-G - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - HV461FG-G
1182522-HV461FG-G
Interface - Interface - Telecom - HV461FG-G 1182522-HV461FG-G
Manufacturer: Microchip Technology Win Source Part Number: 1182522-HV461FG-G Packaging: Tray Mounting Style: SMD Function: Ring Generator Controller Supply Current: 7mA Categories: Integrated Circuits Supplier Device Package: 48-LQFP (7x7) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.supertex.com Manufacturer Package: 48-LQFP Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Family Part Number: HV461 Manufacturer Pack Quantity: 250 MSL Level: 3 (168 Hours) Supply Voltage (V): 3V ~ 3.6V

Manufacturer: Microchip Technology
Win Source Part Number: 1182522-HV461FG-G
Packaging: Tray
Mounting Style: SMD
Function: Ring Generator Controller
Supply Current: 7mA
Categories: Integrated Circuits
Supplier Device Package: 48-LQFP (7x7)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.supertex.com
Manufacturer Package: 48-LQFP
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Family Part Number: HV461
Manufacturer Pack Quantity: 250
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3V ~ 3.6V

Buy Now
Singapore, Singapore
Interface Transceiver IC
702-HV461FG-G
Interface Transceiver IC 702-HV461FG-G
IC TELECOM INTERFACE 48LQFP Product overview: HV461FG-G from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-HV461FG-G can be used for catalog matching and distributor lookup.

IC TELECOM INTERFACE 48LQFP Product overview: HV461FG-G from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-HV461FG-G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Telecom - HV461FG-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom
HV461FG-G
Telecom HV461FG-G
Telecom IC Ring Generator Controller 48-LQFP (7x7)

Telecom IC Ring Generator Controller 48-LQFP (7x7)

Buy Now Datasheet
Telecom HV461FG-G
IC TELECOM INTERFACE 48LQFP

IC TELECOM INTERFACE 48LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Telecom - HV461FG-G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Telecom
HV461FG-G
Integrated Circuits (ICs) - Interface - Telecom HV461FG-G
IC TELECOM INTERFACE 48LQFP

IC TELECOM INTERFACE 48LQFP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1182522-HV461FG-G 702-HV461FG-G HV461FG-G HV461FG-G HV461FG-G
Product Name Interface - Interface - Telecom - HV461FG-G Interface Transceiver IC Telecom Telecom Integrated Circuits (ICs) - Interface - Telecom
Supply Voltage Other; 3V ~ 3.6V Other; 3V ~ 3.6V 3.6V; Other; 3V ~ 3.6V Other; 3V ~ 3.6V 3.6V; Other
Unlock Full Specs
to access all available technical data

Similar Products

Driver Ic; Supply Voltage Min Allegro Microsystems - 09F1555 - Newark, An Avnet Company
Specs
# of Devices 4 #
Pins 22 #
View Details
Controllers - ADM6996FAAT1-ND - DigiKey
Infineon Technologies AG
Specs
Technology Ethernet; Parallel
Device Type Line / Bus Controller
Supply Voltage Other; 2.8V ~ 3.465V
View Details
4 suppliers
Human Machine Interface (HMI) - 762-4203/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
RF Front End (LNA + PA) - 2312-QPF4551TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details