Microchip Technology, Inc. Connectors, Interconnects - Blade Type Power Connectors - Blade Type Power Connector Contacts HV3418PG-G

Description
Manufacturer: AMIS Category: Connectors, Interconnects - Blade Type Power Connectors - Blade Type Power Connector Contacts Packaging: Bulk Part Status: Obsolete Logic Type: NOR Gate Output Type: Open Collector Function: Multiple, NonProgrammable Voltage - Supply: 3V Operating Temperature: -40°C ~ 85°C Mounting Type: Fixed Package / Case: SOD-214AB, SMC Supplier Device Package: 20-QFN (6x6)
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors, Interconnects - Blade Type Power Connectors - Blade Type Power Connector Contacts Packaging: Bulk Part Status: Obsolete Logic Type: NOR Gate Output Type: Open Collector Function: Multiple, NonProgrammable Voltage - Supply: 3V Operating Temperature: -40°C ~ 85°C Mounting Type: Fixed Package / Case: SOD-214AB, SMC Supplier Device Package: 20-QFN (6x6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Blade Type Power Connectors - Blade Type Power Connector Contacts -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Blade Type Power Connectors - Blade Type Power Connector Contacts
Connectors, Interconnects - Blade Type Power Connectors - Blade Type Power Connector Contacts
Manufacturer: AMIS Category: Connectors, Interconnects - Blade Type Power Connectors - Blade Type Power Connector Contacts Packaging: Bulk Part Status: Obsolete Logic Type: NOR Gate Output Type: Open Collector Function: Multiple, NonProgrammable Voltage - Supply: 3V Operating Temperature: -40°C ~ 85°C Mounting Type: Fixed Package / Case: SOD-214AB, SMC Supplier Device Package: 20-QFN (6x6)

Manufacturer: AMIS
Category: Connectors, Interconnects - Blade Type Power Connectors - Blade Type Power Connector Contacts
Packaging: Bulk
Part Status: Obsolete
Logic Type: NOR Gate
Output Type: Open Collector
Function: Multiple, NonProgrammable
Voltage - Supply: 3V
Operating Temperature: -40°C ~ 85°C
Mounting Type: Fixed
Package / Case: SOD-214AB, SMC
Supplier Device Package: 20-QFN (6x6)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors, Interconnects - Blade Type Power Connectors - Blade Type Power Connector Contacts
Mounting Fixed
Unlock Full Specs
to access all available technical data

Similar Products