Microchip Technology, Inc. Connectors,Interconnects HV2904/AHA

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Applications: Telecom Switch Circuit: SPST - NC Number of Channels: 3 On-State Resistance (Max): 85 Ohm Voltage - Supply, Dual (V±): ±1 V ~ 6 V
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Applications: Telecom Switch Circuit: SPST - NC Number of Channels: 3 On-State Resistance (Max): 85 Ohm Voltage - Supply, Dual (V±): ±1 V ~ 6 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Applications: Telecom Switch Circuit: SPST - NC Number of Channels: 3 On-State Resistance (Max): 85 Ohm Voltage - Supply, Dual (V±): ±1 V ~ 6 V

Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Applications: Telecom
Switch Circuit: SPST - NC
Number of Channels: 3
On-State Resistance (Max): 85 Ohm
Voltage - Supply, Dual (V±): ±1 V ~ 6 V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NC2-FYG-D - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
VG96934 Version J (NF10) - 10-pin connectors for communication systems -  - Schaltbau GmbH
Specs
Voltage Rating 50 volts
Current Rating 2.5 amps
View Details
Silver Plated Primary Power Wire Contacts Standard AWG 4 25mm² - 1339G4 - Anderson Power Products
Specs
Contact Size (AWG) 10 AWG
View Details
4 suppliers