HV2903/AHA -- ANALOG SWITCHES - SPECIAL PURPOSE
Microchip Technology, Inc.
Analog Switches - Special Purpose
HV2903/AHA
Description
HV MUX (SPST)
-
ODG (Origin Data Global)
-
Shenzhen Shengyu Electronics Technology Limited
Datasheet
Description
HV MUX (SPST)
Datasheet
Suppliers
Supplier's Site
Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
HV2903/AHA
Supplier's Site
Technical Specifications
|
Product Category
|
IC Interfaces |
IC Interfaces |
|
Product Number
|
HV2903/AHA |
HV2903/AHA |
|
Product Name
|
Analog Switches - Special Purpose |
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose |
|
Operating Temperature
|
0 to 70 C (32 to 158 F)
|
0 to 70 C (32 to 158 F)
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology
RS485
Device Type
Transceiver; Transceiver
Features
RoHS
View Details
Allegro MicroSystems Inc.
Device Type
Sensor Interface
Operating Temperature
-25 to 75 C (-13 to 167 F)
Package Type
DIP; "16-DIP (0.300"", 7.62mm)"
View Details
5 suppliers
Device Type
Storage Interface
Features
RoHS
Supply Voltage
Other; 24VDC
View Details
Device Type
Buffer
Features
RoHS
Supply Voltage
Other; +7.0
View Details
4 suppliers