Microchip Technology, Inc. Interface - Interface - Analog Switches - Special Purpose - HV2901K6-G HV2901K6-G

Description
Manufacturer: Microchip Technology Win Source Part Number: 1182515-HV2901K6-G Packaging: Tray Applications: Ultrasound -3db Bandwidth: 50MHz Number of Channels: 32 Categories: Integrated Circuits Supplier Device Package: 64-QFN (9x9) Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.supertex.com Manufacturer Package: 64-VFQFN Exposed Pad On-State Resistance (Maximum): 38Ohm Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Family Part Number: HV2901 Manufacturer Pack Quantity: 260 MSL Level: 3 (168 Hours) Supply Voltage , Single (V+): 40V ~ 200V Supply Voltage , Dual (V±): ±40V ~ 160V
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1182515-HV2901K6-G Packaging: Tray Applications: Ultrasound -3db Bandwidth: 50MHz Number of Channels: 32 Categories: Integrated Circuits Supplier Device Package: 64-QFN (9x9) Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.supertex.com Manufacturer Package: 64-VFQFN Exposed Pad On-State Resistance (Maximum): 38Ohm Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Family Part Number: HV2901 Manufacturer Pack Quantity: 260 MSL Level: 3 (168 Hours) Supply Voltage , Single (V+): 40V ~ 200V Supply Voltage , Dual (V±): ±40V ~ 160V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - HV2901K6-G - 1182515-HV2901K6-G - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - HV2901K6-G
1182515-HV2901K6-G
Interface - Interface - Analog Switches - Special Purpose - HV2901K6-G 1182515-HV2901K6-G
Manufacturer: Microchip Technology Win Source Part Number: 1182515-HV2901K6-G Packaging: Tray Applications: Ultrasound -3db Bandwidth: 50MHz Number of Channels: 32 Categories: Integrated Circuits Supplier Device Package: 64-QFN (9x9) Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.supertex.com Manufacturer Package: 64-VFQFN Exposed Pad On-State Resistance (Maximum): 38Ohm Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Family Part Number: HV2901 Manufacturer Pack Quantity: 260 MSL Level: 3 (168 Hours) Supply Voltage , Single (V+): 40V ~ 200V Supply Voltage , Dual (V±): ±40V ~ 160V

Manufacturer: Microchip Technology
Win Source Part Number: 1182515-HV2901K6-G
Packaging: Tray
Applications: Ultrasound
-3db Bandwidth: 50MHz
Number of Channels: 32
Categories: Integrated Circuits
Supplier Device Package: 64-QFN (9x9)
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.supertex.com
Manufacturer Package: 64-VFQFN Exposed Pad
On-State Resistance (Maximum): 38Ohm
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Family Part Number: HV2901
Manufacturer Pack Quantity: 260
MSL Level: 3 (168 Hours)
Supply Voltage , Single (V+): 40V ~ 200V
Supply Voltage , Dual (V±): ±40V ~ 160V

Buy Now
Analog Switches - Special Purpose - HV2901K6-G - ODG (Origin Data Global)
Shenzhen, China
Analog Switches - Special Purpose
HV2901K6-G
Analog Switches - Special Purpose HV2901K6-G
IC SWITCH 2:1 50MHZ 64VFQFN

IC SWITCH 2:1 50MHZ 64VFQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - HV2901K6-G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
HV2901K6-G
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose HV2901K6-G
IC SWITCH 2:1 50MHZ 64VFQFN

IC SWITCH 2:1 50MHZ 64VFQFN

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1182515-HV2901K6-G HV2901K6-G HV2901K6-G
Product Name Interface - Interface - Analog Switches - Special Purpose - HV2901K6-G Analog Switches - Special Purpose Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5358CA-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
7 suppliers
Controllers - ADM6992KX-AB-T-1-ND - DigiKey
Infineon Technologies AG
Specs
Technology Ethernet
Device Type Line / Bus Controller
Supply Voltage Other; 3.135V ~ 3.465V
View Details
3 suppliers
Interface module - 289-616 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
RF Front End (LNA + PA) - 2312-QPF4658TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-SMD Module
Pins 24 #
View Details