Microchip Technology, Inc. 32ch high voltage analog switch with +5V bias HV2815

Description
The HV2815 is a low harmonic distortion, low charge injection, 32X1:1 high-voltage analog switch with only a +5V bias supply. All the switch channels can pass up to ±100V high-voltage pulsed signals however not a DC. They are intended for use in applications requiring high-voltage switching by low voltage controls, such as ultrasound imaging, piezoelectric transducer drivers and printers. The HV2815 has a 2.9A peak-current performance in a 121-lead, 10 mm x 10 mm TFBGA package. The ON/OFF state of the 32 switches can be programmed individually through a digital serial interface. The device has a typical 6Ω ON resistance and a 50 MHz bandwidth for small signals. The HV2815 is pin-to-pin compatible to microchip previously released device, HV2070, except for bias pins. The HV2815 has no bleed resistor at each SW pin. For further information, please contact Microchip sales office. Additional Features 32-Channel High-Voltage Analog Switch with Single +5V Bias Supply Single-Pole, Single-Throw (SPST) Individual Switching +/-100V Passing Signal 3.3V and 5V CMOS Input Logic Levels 66MHz Data Shift Clock Frequency Low-Parasitic Capacitance Low-Harmonic Distortion DC-50MHz Analog Small-Signal Frequency Excellent Noise Immunity -70dB Typical Off Isolation at 5MHz Cascadable Serial Data Register with Latches No Integrated Bleed Resistors on the Outputs
Description
The HV2815 is a low harmonic distortion, low charge injection, 32X1:1 high-voltage analog switch with only a +5V bias supply. All the switch channels can pass up to ±100V high-voltage pulsed signals however not a DC. They are intended for use in applications requiring high-voltage switching by low voltage controls, such as ultrasound imaging, piezoelectric transducer drivers and printers. The HV2815 has a 2.9A peak-current performance in a 121-lead, 10 mm x 10 mm TFBGA package. The ON/OFF state of the 32 switches can be programmed individually through a digital serial interface. The device has a typical 6Ω ON resistance and a 50 MHz bandwidth for small signals. The HV2815 is pin-to-pin compatible to microchip previously released device, HV2070, except for bias pins. The HV2815 has no bleed resistor at each SW pin. For further information, please contact Microchip sales office. Additional Features 32-Channel High-Voltage Analog Switch with Single +5V Bias Supply Single-Pole, Single-Throw (SPST) Individual Switching +/-100V Passing Signal 3.3V and 5V CMOS Input Logic Levels 66MHz Data Shift Clock Frequency Low-Parasitic Capacitance Low-Harmonic Distortion DC-50MHz Analog Small-Signal Frequency Excellent Noise Immunity -70dB Typical Off Isolation at 5MHz Cascadable Serial Data Register with Latches No Integrated Bleed Resistors on the Outputs

Suppliers

Company
Product
Description
Supplier Links
32ch high voltage analog switch with +5V bias - HV2815 - Microchip Technology, Inc.
Chandler, AZ, United States
32ch high voltage analog switch with +5V bias
HV2815
32ch high voltage analog switch with +5V bias HV2815
The HV2815 is a low harmonic distortion, low charge injection, 32X1:1 high-voltage analog switch with only a +5V bias supply. All the switch channels can pass up to ±100V high-voltage pulsed signals however not a DC. They are intended for use in applications requiring high-voltage switching by low voltage controls, such as ultrasound imaging, piezoelectric transducer drivers and printers. The HV2815 has a 2.9A peak-current performance in a 121-lead, 10 mm x 10 mm TFBGA package. The ON/OFF state of the 32 switches can be programmed individually through a digital serial interface. The device has a typical 6Ω ON resistance and a 50 MHz bandwidth for small signals. The HV2815 is pin-to-pin compatible to microchip previously released device, HV2070, except for bias pins. The HV2815 has no bleed resistor at each SW pin. For further information, please contact Microchip sales office. Additional Features 32-Channel High-Voltage Analog Switch with Single +5V Bias Supply Single-Pole, Single-Throw (SPST) Individual Switching +/-100V Passing Signal 3.3V and 5V CMOS Input Logic Levels 66MHz Data Shift Clock Frequency Low-Parasitic Capacitance Low-Harmonic Distortion DC-50MHz Analog Small-Signal Frequency Excellent Noise Immunity -70dB Typical Off Isolation at 5MHz Cascadable Serial Data Register with Latches No Integrated Bleed Resistors on the Outputs

The HV2815 is a low harmonic distortion, low charge injection, 32X1:1 high-voltage analog switch with only a +5V bias supply. All the switch channels can pass up to ±100V high-voltage pulsed signals however not a DC. They are intended for use in applications requiring high-voltage switching by low voltage controls, such as ultrasound imaging, piezoelectric transducer drivers and printers.
The HV2815 has a 2.9A peak-current performance in a 121-lead, 10 mm x 10 mm TFBGA package. The ON/OFF state of the 32 switches can be programmed individually through a digital serial interface. The device has a typical 6Ω ON resistance and a 50 MHz bandwidth for small signals. The HV2815 is pin-to-pin compatible to microchip previously released device, HV2070, except for bias pins.

The HV2815 has no bleed resistor at each SW pin.

For further information, please contact Microchip sales office. Additional Features

  • 32-Channel High-Voltage Analog Switch with Single +5V Bias Supply
  • Single-Pole, Single-Throw (SPST) Individual Switching
  • +/-100V Passing Signal
  • 3.3V and 5V CMOS Input Logic Levels
  • 66MHz Data Shift Clock Frequency
  • Low-Parasitic Capacitance
  • Low-Harmonic Distortion
  • DC-50MHz Analog Small-Signal Frequency
  • Excellent Noise Immunity
  • -70dB Typical Off Isolation at 5MHz
  • Cascadable Serial Data Register with Latches
  • No Integrated Bleed Resistors on the Outputs
Supplier's Site

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Analog Switches
Product Number HV2815
Product Name 32ch high voltage analog switch with +5V bias
Package Type 121 TFBGA
Unlock Full Specs
to access all available technical data

Similar Products

CMOS Low Voltage, High Speed Precision Quad SPST NC/NO Analog Switches - ALD4213SCL - Advanced Linear Devices, Inc.
Specs
Switch Type SPST
Normal Condition Normally Closed (NC); Normally Open (NO)
Supply Voltage (VS) 3 to 12 volts
View Details
5 suppliers
Quad 3.3V Analog Switch and Multiplexer IC - 743-74CBTLV3125DGVRG4 - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 3.3 volts
Min Operating Current 0.0100 mA
View Details
2 suppliers