Texas Instruments Data Acquisition - Data Acquisition - Analog Front End (AFE) - ADS1191IRSMT ADS1191IRSMT

Description
Manufacturer: Texas Instruments Win Source Part Number: 1015366-ADS1191IRSMT Packaging: Reel - TR Power (Watts): 495μW Number of Bits: 16 Number of Channels: 1 Categories: Integrated Circuits Status: Active Case / Package: 32-VQFN (4x4) Analog Supply Voltage: 2.7 V to 5.25 V Digital Supply Voltage: 1.7 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1015366-ADS1191IRSMT Packaging: Reel - TR Power (Watts): 495μW Number of Bits: 16 Number of Channels: 1 Categories: Integrated Circuits Status: Active Case / Package: 32-VQFN (4x4) Analog Supply Voltage: 2.7 V to 5.25 V Digital Supply Voltage: 1.7 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Analog Front End (AFE) - ADS1191IRSMT - 1015366-ADS1191IRSMT - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog Front End (AFE) - ADS1191IRSMT
1015366-ADS1191IRSMT
Data Acquisition - Data Acquisition - Analog Front End (AFE) - ADS1191IRSMT 1015366-ADS1191IRSMT
Manufacturer: Texas Instruments Win Source Part Number: 1015366-ADS1191IRSMT Packaging: Reel - TR Power (Watts): 495μW Number of Bits: 16 Number of Channels: 1 Categories: Integrated Circuits Status: Active Case / Package: 32-VQFN (4x4) Analog Supply Voltage: 2.7 V to 5.25 V Digital Supply Voltage: 1.7 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1015366-ADS1191IRSMT
Packaging: Reel - TR
Power (Watts): 495μW
Number of Bits: 16
Number of Channels: 1
Categories: Integrated Circuits
Status: Active
Case / Package: 32-VQFN (4x4)
Analog Supply Voltage: 2.7 V to 5.25 V
Digital Supply Voltage: 1.7 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 1015366-ADS1191IRSMT
Product Name Data Acquisition - Data Acquisition - Analog Front End (AFE) - ADS1191IRSMT
Package Type 32-VQFN (4x4)
Unlock Full Specs
to access all available technical data

Similar Products

Analog Switches, Multiplexers, Demultiplexers - 74HC4052PW - Quarktwin Technology Ltd.
Specs
Standards and Certifications RoHS
View Details
2 suppliers
CMOS Low Voltage, High Speed Precision Quad SPST NO Analog Switches - ALD4212SCL - Advanced Linear Devices, Inc.
Specs
Switch Type SPST
Normal Condition Normally Open (NO)
Supply Voltage (VS) 3 to 12 volts
View Details
4 suppliers