Microchip Technology, Inc. Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose HV2809K6-G-M937

Description
Win Source Part Number: 1342716-HV2809K6-G-M 937 Category: Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose Package: Tape & Reel Applications: Ultrasound Standard Package: 3,000 On-State Resistance (Max): 38Ohm -3db Bandwidth: 50MHz Voltage - Supply, Single (V+): 40V ~ 200V Voltage - Supply, Dual (V±): ±40V ~ 160V Number of Channels: 32 Mounting Type: Surface Mount Package / Case: 56-VFQFN Exposed Pad Supplier Device Package: 56-QFN (8x8) Temperature Range - Operating: 0°C ~ 70°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 37 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: HV2809
Request a Quote Datasheet
Description
Win Source Part Number: 1342716-HV2809K6-G-M 937 Category: Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose Package: Tape & Reel Applications: Ultrasound Standard Package: 3,000 On-State Resistance (Max): 38Ohm -3db Bandwidth: 50MHz Voltage - Supply, Single (V+): 40V ~ 200V Voltage - Supply, Dual (V±): ±40V ~ 160V Number of Channels: 32 Mounting Type: Surface Mount Package / Case: 56-VFQFN Exposed Pad Supplier Device Package: 56-QFN (8x8) Temperature Range - Operating: 0°C ~ 70°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 37 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: HV2809
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - 1342716-HV2809K6-G-M937 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
1342716-HV2809K6-G-M937
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose 1342716-HV2809K6-G-M937
Win Source Part Number: 1342716-HV2809K6-G-M 937 Category: Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose Package: Tape & Reel Applications: Ultrasound Standard Package: 3,000 On-State Resistance (Max): 38Ohm -3db Bandwidth: 50MHz Voltage - Supply, Single (V+): 40V ~ 200V Voltage - Supply, Dual (V±): ±40V ~ 160V Number of Channels: 32 Mounting Type: Surface Mount Package / Case: 56-VFQFN Exposed Pad Supplier Device Package: 56-QFN (8x8) Temperature Range - Operating: 0°C ~ 70°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 37 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: HV2809

Win Source Part Number: 1342716-HV2809K6-G-M937
Category: Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Package: Tape & Reel
Applications: Ultrasound
Standard Package: 3,000
On-State Resistance (Max): 38Ohm
-3db Bandwidth: 50MHz
Voltage - Supply, Single (V+): 40V ~ 200V
Voltage - Supply, Dual (V±): ±40V ~ 160V
Number of Channels: 32
Mounting Type: Surface Mount
Package / Case: 56-VFQFN Exposed Pad
Supplier Device Package: 56-QFN (8x8)
Temperature Range - Operating: 0°C ~ 70°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 37 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: HV2809

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - HV2809K6-G-M937 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
HV2809K6-G-M937
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose HV2809K6-G-M937
IC SWITCH 2:1 50MHZ 56VFQFN

IC SWITCH 2:1 50MHZ 56VFQFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1342716-HV2809K6-G-M937 HV2809K6-G-M937
Product Name Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Device Type Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382101259024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD54HC4053F3A - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 16-CDIP (0.300\", 7.62mm)
View Details
Pressure Sensor Interface With Polynomial Compensation And Diagnostics - A17700LESBTR-DO - Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type QFNL; 24-Pin QFN
Pins 24 #
View Details
7 suppliers
Interface module - 289-407 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details