Microchip Technology, Inc. 32-Channel High-Voltage Analog Switch HV2803

Description
The HV2803 device is a no high-voltage bias, low-harmonic distortion, low-charge injection, 32-channel, high-voltage analog switches. It is intended for use in applications requiring high-voltage switching controlled by low-voltage signals, such as medical ultrasound imaging and printers. The HV2803 device has two modes of operation determined by the MODE pin: individual switching mode with 32-channel SPST switches and bank switching mode with 16-pole double throw (16PDT) logic. Bank switching mode is intended for probe selection. The device requires only ±6V or ±5V supplies and can pass ±100V high voltage pulses. The HV2803 is one member of 32ch, no HV bias, analog switch family (HV2803/2903/2904). The HV2803 device has no bleed resistors. The HV2903 device has integrated bleed resistors at both sides of the switches. The HV2904 device has bleed resistors at one side only. Additional Features No High-Voltage bias, 32-channel High-Voltage Analog Switch
Datasheet
Description
The HV2803 device is a no high-voltage bias, low-harmonic distortion, low-charge injection, 32-channel, high-voltage analog switches. It is intended for use in applications requiring high-voltage switching controlled by low-voltage signals, such as medical ultrasound imaging and printers. The HV2803 device has two modes of operation determined by the MODE pin: individual switching mode with 32-channel SPST switches and bank switching mode with 16-pole double throw (16PDT) logic. Bank switching mode is intended for probe selection. The device requires only ±6V or ±5V supplies and can pass ±100V high voltage pulses. The HV2803 is one member of 32ch, no HV bias, analog switch family (HV2803/2903/2904). The HV2803 device has no bleed resistors. The HV2903 device has integrated bleed resistors at both sides of the switches. The HV2904 device has bleed resistors at one side only. Additional Features No High-Voltage bias, 32-channel High-Voltage Analog Switch
Datasheet

Suppliers

Company
Product
Description
Supplier Links
32-Channel High-Voltage Analog Switch - HV2803 - Microchip Technology, Inc.
Chandler, AZ, United States
32-Channel High-Voltage Analog Switch
HV2803
32-Channel High-Voltage Analog Switch HV2803
The HV2803 device is a no high-voltage bias, low-harmonic distortion, low-charge injection, 32-channel, high-voltage analog switches. It is intended for use in applications requiring high-voltage switching controlled by low-voltage signals, such as medical ultrasound imaging and printers. The HV2803 device has two modes of operation determined by the MODE pin: individual switching mode with 32-channel SPST switches and bank switching mode with 16-pole double throw (16PDT) logic. Bank switching mode is intended for probe selection. The device requires only ±6V or ±5V supplies and can pass ±100V high voltage pulses. The HV2803 is one member of 32ch, no HV bias, analog switch family (HV2803/2903/2904). The HV2803 device has no bleed resistors. The HV2903 device has integrated bleed resistors at both sides of the switches. The HV2904 device has bleed resistors at one side only. Additional Features No High-Voltage bias, 32-channel High-Voltage Analog Switch

The HV2803 device is a no high-voltage bias, low-harmonic distortion, low-charge injection, 32-channel, high-voltage analog switches. It is intended for use in applications requiring high-voltage switching controlled by low-voltage signals, such as medical ultrasound imaging and printers.
The HV2803 device has two modes of operation determined by the MODE pin: individual switching mode with 32-channel SPST switches and bank switching mode with 16-pole double throw (16PDT) logic. Bank switching mode is intended for probe selection.
The device requires only ±6V or ±5V supplies and can pass ±100V high voltage pulses.
The HV2803 is one member of 32ch, no HV bias, analog switch family (HV2803/2903/2904).
The HV2803 device has no bleed resistors.
The HV2903 device has integrated bleed resistors at both sides of the switches.
The HV2904 device has bleed resistors at one side only.

Additional Features

    • No High-Voltage bias, 32-channel High-Voltage Analog Switch
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Analog Switches
Product Number HV2803
Product Name 32-Channel High-Voltage Analog Switch
Switch Type SPST
Unlock Full Specs
to access all available technical data

Similar Products

Dual Analog Switch and Multiplexer IC - 743-CD4556BF3A - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage (VS) 3 to 18 volts
Operating Temperature -55 C (-67 F)
Package Type Rail/Tube
View Details
2 suppliers
Analog Switches, Multiplexers, Demultiplexers - 1727-3307-ND - DigiKey
Specs
Switch Type SP4T
Supply Voltage (VS) 1.5 to 10 volts
Ron 150 ohms
View Details
3 suppliers