1 Circuit IC Switch 2:1 10Ohm 8-XSON (2x3)
IC MUX/DEMUX 2X1 8XSON
1 Circuit IC Switch 2:1 10Ohm 8-XSON (2x3)
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 74LVC2G53GD,125-ND | 74LVC2G53GD,125 | 74LVC2G53GD,125 |
| Product Name | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 2x1 | ||
| Supply Voltage (VS) | 1.65 to 5.5 volts | ||
| Ron | 10 ohms | 10 ohms | |
| Bandwidth | 300 MHz | 300 MHz | 300 MHz |
| tON | 3.8 ns |