Microchip Technology, Inc. Integrated Circuits (ICs) Interface Analog Switches - Special Purpose HV2802GA-G

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Microchip Technology Category: Integrated Circuits (ICs) Interface Analog Switches - Special Purpose Package: Tray Product Status: Active Applications: Ultrasound Switch Circuit: SPST Number of Channels: 32 On-State Resistance (Max): 38Ohm Voltage - Supply, Single (V+): 40V ~ 200V Voltage - Supply, Dual (V±): ±40V ~ 160V
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Microchip Technology Category: Integrated Circuits (ICs) Interface Analog Switches - Special Purpose Package: Tray Product Status: Active Applications: Ultrasound Switch Circuit: SPST Number of Channels: 32 On-State Resistance (Max): 38Ohm Voltage - Supply, Single (V+): 40V ~ 200V Voltage - Supply, Dual (V±): ±40V ~ 160V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) Interface Analog Switches - Special Purpose -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) Interface Analog Switches - Special Purpose
Integrated Circuits (ICs) Interface Analog Switches - Special Purpose
Alternative Parts (Cross-Reference): Cross Manufacturer: Microchip Technology Category: Integrated Circuits (ICs) Interface Analog Switches - Special Purpose Package: Tray Product Status: Active Applications: Ultrasound Switch Circuit: SPST Number of Channels: 32 On-State Resistance (Max): 38Ohm Voltage - Supply, Single (V+): 40V ~ 200V Voltage - Supply, Dual (V±): ±40V ~ 160V

Alternative Parts (Cross-Reference): Cross
Manufacturer: Microchip Technology
Category: Integrated Circuits (ICs) Interface Analog Switches - Special Purpose
Package: Tray
Product Status: Active
Applications: Ultrasound
Switch Circuit: SPST
Number of Channels: 32
On-State Resistance (Max): 38Ohm
Voltage - Supply, Single (V+): 40V ~ 200V
Voltage - Supply, Dual (V±): ±40V ~ 160V

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - HV2802GA-G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
HV2802GA-G
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose HV2802GA-G
IC SWITCH 32 X SPST 78VFBGA

IC SWITCH 32 X SPST 78VFBGA

Supplier's Site
Analog Switches - Special Purpose - HV2802GA-G - ODG (Origin Data Global)
Shenzhen, China
Analog Switches - Special Purpose
HV2802GA-G
Analog Switches - Special Purpose HV2802GA-G
IC SWITCH 32 X SPST 78VFBGA

IC SWITCH 32 X SPST 78VFBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number HV2802GA-G HV2802GA-G
Product Name Integrated Circuits (ICs) Interface Analog Switches - Special Purpose Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose Analog Switches - Special Purpose
Device Type Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

 - A6284KLPTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOP; SSOP; TSSOP; TSSOP20
View Details
Specs
Device Type Laser Driver
Features RoHS
Data Rate 2.15E7 kbps
View Details
S0 interface power supply unit - 286-742 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Integrated Circuits (ICs) - Interface - Telecom - 963660-SI3019-F-FT - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 3V ~ 3.6V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
5 suppliers