Microchip Technology, Inc. Interface - Interface - Analog Switches - Special Purpose - HV2733FG-G HV2733FG-G

Description
Manufacturer: Microchip Technology Win Source Part Number: 776249-HV2733FG-G Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Package: 48-LQFP Applications: Ultrasound Operating Supply Voltage: 40 V ~ 200 V Switch Circuit: SPST -3db Bandwidth: 50MHz Number of Channels: 16 Family Name: HV2733 Categories: Integrated Circuits (ICs) Manufacturer Package: 48-LQFP (7x7) On-State Resistance (Maximum): 38 Ohm Dual Voltage Supply: ±40 V ~ 160 V Alternative Parts (Cross-Reference): CPC7701KTR; CPC7601KTR; MAX14803CCM+TG5E; CPC7701K; Introduction Date: November 30, 2011 ECCN: EAR99 Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 776249-HV2733FG-G Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Package: 48-LQFP Applications: Ultrasound Operating Supply Voltage: 40 V ~ 200 V Switch Circuit: SPST -3db Bandwidth: 50MHz Number of Channels: 16 Family Name: HV2733 Categories: Integrated Circuits (ICs) Manufacturer Package: 48-LQFP (7x7) On-State Resistance (Maximum): 38 Ohm Dual Voltage Supply: ±40 V ~ 160 V Alternative Parts (Cross-Reference): CPC7701KTR; CPC7601KTR; MAX14803CCM+TG5E; CPC7701K; Introduction Date: November 30, 2011 ECCN: EAR99 Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - HV2733FG-G - 776249-HV2733FG-G - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - HV2733FG-G
776249-HV2733FG-G
Interface - Interface - Analog Switches - Special Purpose - HV2733FG-G 776249-HV2733FG-G
Manufacturer: Microchip Technology Win Source Part Number: 776249-HV2733FG-G Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Package: 48-LQFP Applications: Ultrasound Operating Supply Voltage: 40 V ~ 200 V Switch Circuit: SPST -3db Bandwidth: 50MHz Number of Channels: 16 Family Name: HV2733 Categories: Integrated Circuits (ICs) Manufacturer Package: 48-LQFP (7x7) On-State Resistance (Maximum): 38 Ohm Dual Voltage Supply: ±40 V ~ 160 V Alternative Parts (Cross-Reference): CPC7701KTR; CPC7601KTR; MAX14803CCM+TG5E; CPC7701K; Introduction Date: November 30, 2011 ECCN: EAR99 Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 776249-HV2733FG-G
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 48-LQFP
Applications: Ultrasound
Operating Supply Voltage: 40 V ~ 200 V
Switch Circuit: SPST
-3db Bandwidth: 50MHz
Number of Channels: 16
Family Name: HV2733
Categories: Integrated Circuits (ICs)
Manufacturer Package: 48-LQFP (7x7)
On-State Resistance (Maximum): 38 Ohm
Dual Voltage Supply: ±40 V ~ 160 V
Alternative Parts (Cross-Reference): CPC7701KTR; CPC7601KTR; MAX14803CCM+TG5E; CPC7701K;
Introduction Date: November 30, 2011
ECCN: EAR99
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - HV2733FG-G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
HV2733FG-G
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose HV2733FG-G
IC SWITCH SPST 38 OHM 48LQFP

IC SWITCH SPST 38 OHM 48LQFP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 776249-HV2733FG-G HV2733FG-G
Product Name Interface - Interface - Analog Switches - Special Purpose - HV2733FG-G Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Supply Voltage Other; 40 V ~ 200 V
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Controllers - ADM6999UA2T1 - 172982-ADM6999U - Win Source Electronics
Specs
Supply Voltage Other; 2.8 V ~ 3.465 V
Operating Temperature 0 to 115 C (32 to 239 F)
Package Type QFP; PG-BFQFP-128
View Details
5 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74HC4852D-Q100,118 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 16-SOIC (0.154\", 3.90mm Width)
View Details
Integrated Circuits (ICs) - Interface - Telecom - 1260782-SI32193-A-FM1 - Win Source Electronics
Specs
Device Type Sensor Interface; Codec
Supply Voltage Other; 3.3V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
4 suppliers