Microchip Technology, Inc. 16-Channel Low Charge Injection High Voltage Analog Switch HV2701

Description
HV2701 is a low charge injection, 16-channel, high voltage, analog switch integrated circuit (IC) with bleed resistors. The device can be used in applications requiring high voltage switching controlled by low voltage control signals, such as medical ultrasound imaging and piezoelectric transducer drivers. The bleed resistors eliminate voltage built up on capacitive loads such as piezoelectric transducers. Input data are shifted into a 16-bit shift register that can then be retained in a 16-bit latch. To reduce any possible clock feed-through noise, the latch enable bar should be left high until all bits are clocked in. Data is clocked in during the rising edge of the clock. Using HVCMOS technology, this device combines high voltage bilateral DMOS switches and low power CMOS logic to provide efficient control of high voltage analog signals. The device is suitable for various combinations of high voltage supplies, e.g., VPP/VNN: +40V/-160V, +100V/-100V, and +160V/-40V. Additional Features HVCMOS technology for high performance Integrated bleed resistors on the outputs 16-channel high voltage analog switch 3.3V input logic level compatible 20MHz data shift clock frequency Very low quiescent power dissipation (-10µA) Low parasitic capacitance DC to 50MHz small signal frequency response -60dB typical OFF-isolation at 5.0MHz CMOS logic circuitry for low power Excellent noise immunity Cascadable serial data register with latches Flexible operating supply voltages
Datasheet
Description
HV2701 is a low charge injection, 16-channel, high voltage, analog switch integrated circuit (IC) with bleed resistors. The device can be used in applications requiring high voltage switching controlled by low voltage control signals, such as medical ultrasound imaging and piezoelectric transducer drivers. The bleed resistors eliminate voltage built up on capacitive loads such as piezoelectric transducers. Input data are shifted into a 16-bit shift register that can then be retained in a 16-bit latch. To reduce any possible clock feed-through noise, the latch enable bar should be left high until all bits are clocked in. Data is clocked in during the rising edge of the clock. Using HVCMOS technology, this device combines high voltage bilateral DMOS switches and low power CMOS logic to provide efficient control of high voltage analog signals. The device is suitable for various combinations of high voltage supplies, e.g., VPP/VNN: +40V/-160V, +100V/-100V, and +160V/-40V. Additional Features HVCMOS technology for high performance Integrated bleed resistors on the outputs 16-channel high voltage analog switch 3.3V input logic level compatible 20MHz data shift clock frequency Very low quiescent power dissipation (-10µA) Low parasitic capacitance DC to 50MHz small signal frequency response -60dB typical OFF-isolation at 5.0MHz CMOS logic circuitry for low power Excellent noise immunity Cascadable serial data register with latches Flexible operating supply voltages
Datasheet

Suppliers

Company
Product
Description
Supplier Links
16-Channel Low Charge Injection High Voltage Analog Switch - HV2701 - Microchip Technology, Inc.
Chandler, AZ, United States
16-Channel Low Charge Injection High Voltage Analog Switch
HV2701
16-Channel Low Charge Injection High Voltage Analog Switch HV2701
HV2701 is a low charge injection, 16-channel, high voltage, analog switch integrated circuit (IC) with bleed resistors. The device can be used in applications requiring high voltage switching controlled by low voltage control signals, such as medical ultrasound imaging and piezoelectric transducer drivers. The bleed resistors eliminate voltage built up on capacitive loads such as piezoelectric transducers. Input data are shifted into a 16-bit shift register that can then be retained in a 16-bit latch. To reduce any possible clock feed-through noise, the latch enable bar should be left high until all bits are clocked in. Data is clocked in during the rising edge of the clock. Using HVCMOS technology, this device combines high voltage bilateral DMOS switches and low power CMOS logic to provide efficient control of high voltage analog signals. The device is suitable for various combinations of high voltage supplies, e.g., VPP/VNN: +40V/-160V, +100V/-100V, and +160V/-40V. Additional Features HVCMOS technology for high performance Integrated bleed resistors on the outputs 16-channel high voltage analog switch 3.3V input logic level compatible 20MHz data shift clock frequency Very low quiescent power dissipation (-10µA) Low parasitic capacitance DC to 50MHz small signal frequency response -60dB typical OFF-isolation at 5.0MHz CMOS logic circuitry for low power Excellent noise immunity Cascadable serial data register with latches Flexible operating supply voltages

HV2701 is a low charge injection, 16-channel, high voltage, analog switch integrated circuit (IC) with bleed resistors. The device can be used in applications requiring high voltage switching controlled by low voltage control signals, such as medical ultrasound imaging and piezoelectric transducer drivers. The bleed resistors eliminate voltage built up on capacitive loads such as piezoelectric transducers. Input data are shifted into a 16-bit shift register that can then be retained in a 16-bit latch. To reduce any possible clock feed-through noise, the latch enable bar should be left high until all bits are clocked in. Data is clocked in during the rising edge of the clock. Using HVCMOS technology, this device combines high voltage bilateral DMOS switches and low power CMOS logic to provide efficient control of high voltage analog signals. The device is suitable for various combinations of high voltage supplies, e.g., VPP/VNN: +40V/-160V, +100V/-100V, and +160V/-40V.

Additional Features

  • HVCMOS technology for high performance
  • Integrated bleed resistors on the outputs
  • 16-channel high voltage analog switch
  • 3.3V input logic level compatible
  • 20MHz data shift clock frequency
  • Very low quiescent power dissipation (-10µA)
  • Low parasitic capacitance
  • DC to 50MHz small signal frequency response
  • -60dB typical OFF-isolation at 5.0MHz
  • CMOS logic circuitry for low power
  • Excellent noise immunity
  • Cascadable serial data register with latches
  • Flexible operating supply voltages
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Analog Switches
Product Number HV2701
Product Name 16-Channel Low Charge Injection High Voltage Analog Switch
Switch Type SPST
Unlock Full Specs
to access all available technical data

Similar Products

SN74CBTLV3251 Low-Voltage 1-Of-8 FET Multiplexer/Demultiplexer - 74CBTLV3251DGVRG4 - Texas Instruments
Specs
Configuration 1 x SP8T (1 x 1:8)
Applications Catalog
Supply Voltage (VS) 2.3 to 3.6 volts
View Details
3 suppliers
 - 74LVC1G3157GS/S500 - Rochester Electronics
Specs
Standards and Certifications RoHS
Package Type XSON
View Details