Microchip Technology, Inc. Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose HV2661FG-G

Description
Win Source Part Number: 1030483-HV2661FG-G Category: Integrated Circuits (ICs)>Interface - Analog Switches - Special Purpose Package: Tray Applications: Ultrasound Standard Package: 250 Mounting: SMD (SMT) Switch Circuit: SPST On-State Resistance (Max): 26Ohm (Typ) -3db Bandwidth: 50MHz Voltage - Supply, Single (V+): 40V ~ 200V Voltage - Supply, Dual (V±): ±40V ~ 160V Number of Channels: 24 Package / Case: 48-LQFP Supplier Device Package: 48-LQFP (7x7) Temperature Range - Operating: 0°C ~ 70°C (TA) Alternative Parts (Cross-Reference): HV2201FG-G-M931; LM4549BVH/NOPB; LM4550BVH/NOPB; TLC320AD545IPT; HV2301FG-G-M931; HV2705FG-G; ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: HV2661
Request a Quote Datasheet
Description
Win Source Part Number: 1030483-HV2661FG-G Category: Integrated Circuits (ICs)>Interface - Analog Switches - Special Purpose Package: Tray Applications: Ultrasound Standard Package: 250 Mounting: SMD (SMT) Switch Circuit: SPST On-State Resistance (Max): 26Ohm (Typ) -3db Bandwidth: 50MHz Voltage - Supply, Single (V+): 40V ~ 200V Voltage - Supply, Dual (V±): ±40V ~ 160V Number of Channels: 24 Package / Case: 48-LQFP Supplier Device Package: 48-LQFP (7x7) Temperature Range - Operating: 0°C ~ 70°C (TA) Alternative Parts (Cross-Reference): HV2201FG-G-M931; LM4549BVH/NOPB; LM4550BVH/NOPB; TLC320AD545IPT; HV2301FG-G-M931; HV2705FG-G; ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: HV2661
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - 1030483-HV2661FG-G - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
1030483-HV2661FG-G
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose 1030483-HV2661FG-G
Win Source Part Number: 1030483-HV2661FG-G Category: Integrated Circuits (ICs)>Interface - Analog Switches - Special Purpose Package: Tray Applications: Ultrasound Standard Package: 250 Mounting: SMD (SMT) Switch Circuit: SPST On-State Resistance (Max): 26Ohm (Typ) -3db Bandwidth: 50MHz Voltage - Supply, Single (V+): 40V ~ 200V Voltage - Supply, Dual (V±): ±40V ~ 160V Number of Channels: 24 Package / Case: 48-LQFP Supplier Device Package: 48-LQFP (7x7) Temperature Range - Operating: 0°C ~ 70°C (TA) Alternative Parts (Cross-Reference): HV2201FG-G-M931; LM4549BVH/NOPB; LM4550BVH/NOPB; TLC320AD545IPT; HV2301FG-G-M931; HV2705FG-G; ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: HV2661

Win Source Part Number: 1030483-HV2661FG-G
Category: Integrated Circuits (ICs)>Interface - Analog Switches - Special Purpose
Package: Tray
Applications: Ultrasound
Standard Package: 250
Mounting: SMD (SMT)
Switch Circuit: SPST
On-State Resistance (Max): 26Ohm (Typ)
-3db Bandwidth: 50MHz
Voltage - Supply, Single (V+): 40V ~ 200V
Voltage - Supply, Dual (V±): ±40V ~ 160V
Number of Channels: 24
Package / Case: 48-LQFP
Supplier Device Package: 48-LQFP (7x7)
Temperature Range - Operating: 0°C ~ 70°C (TA)
Alternative Parts (Cross-Reference): HV2201FG-G-M931; LM4549BVH/NOPB; LM4550BVH/NOPB; TLC320AD545IPT; HV2301FG-G-M931; HV2705FG-G;
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: HV2661

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - HV2661FG-G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
HV2661FG-G
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose HV2661FG-G
IC SWITCH SPST 50MHZ 48LQFP

IC SWITCH SPST 50MHZ 48LQFP

Supplier's Site
Analog Switches - Special Purpose - HV2661FG-G - ODG (Origin Data Global)
Shenzhen, China
Analog Switches - Special Purpose
HV2661FG-G
Analog Switches - Special Purpose HV2661FG-G
IC SWITCH SPST 50MHZ 48LQFP

IC SWITCH SPST 50MHZ 48LQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1030483-HV2661FG-G HV2661FG-G HV2661FG-G
Product Name Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose Analog Switches - Special Purpose
Device Type Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Controllers - CY7C63310-PXC-ND - DigiKey
Infineon Technologies AG
Specs
Technology USB; SPI
Device Type Line / Bus Controller
Supply Voltage Other; 4V ~ 5.5V
View Details
2 suppliers
Octal buffer/line driver; 3-state - 74ALVC244BQ,115 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +4.6
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 1370822-CD4051BM96G3 - Win Source Electronics
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type SOIC
View Details
2 suppliers
Telecom - SI32266-C-FM1 - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage Other; 3.3V
View Details
2 suppliers