Microchip Technology, Inc. Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose HV2631FG-G

Description
Win Source Part Number: 1006979-HV2631FG-G Category: Integrated Circuits (ICs)>Interface - Analog Switches - Special Purpose Package: Tray Applications: Ultrasound Standard Package: 250 Mounting: SMD (SMT) Switch Circuit: SPST On-State Resistance (Max): 32Ohm -3db Bandwidth: 50MHz Voltage - Supply, Single (V+): 50V ~ 110V Voltage - Supply, Dual (V±): ±10V ~ 220V Number of Channels: 16 Package / Case: 48-LQFP Supplier Device Package: 48-LQFP (7x7) Temperature Range - Operating: 0°C ~ 70°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: HV2631
Request a Quote Datasheet
Description
Win Source Part Number: 1006979-HV2631FG-G Category: Integrated Circuits (ICs)>Interface - Analog Switches - Special Purpose Package: Tray Applications: Ultrasound Standard Package: 250 Mounting: SMD (SMT) Switch Circuit: SPST On-State Resistance (Max): 32Ohm -3db Bandwidth: 50MHz Voltage - Supply, Single (V+): 50V ~ 110V Voltage - Supply, Dual (V±): ±10V ~ 220V Number of Channels: 16 Package / Case: 48-LQFP Supplier Device Package: 48-LQFP (7x7) Temperature Range - Operating: 0°C ~ 70°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: HV2631
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - 1006979-HV2631FG-G - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
1006979-HV2631FG-G
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose 1006979-HV2631FG-G
Win Source Part Number: 1006979-HV2631FG-G Category: Integrated Circuits (ICs)>Interface - Analog Switches - Special Purpose Package: Tray Applications: Ultrasound Standard Package: 250 Mounting: SMD (SMT) Switch Circuit: SPST On-State Resistance (Max): 32Ohm -3db Bandwidth: 50MHz Voltage - Supply, Single (V+): 50V ~ 110V Voltage - Supply, Dual (V±): ±10V ~ 220V Number of Channels: 16 Package / Case: 48-LQFP Supplier Device Package: 48-LQFP (7x7) Temperature Range - Operating: 0°C ~ 70°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: HV2631

Win Source Part Number: 1006979-HV2631FG-G
Category: Integrated Circuits (ICs)>Interface - Analog Switches - Special Purpose
Package: Tray
Applications: Ultrasound
Standard Package: 250
Mounting: SMD (SMT)
Switch Circuit: SPST
On-State Resistance (Max): 32Ohm
-3db Bandwidth: 50MHz
Voltage - Supply, Single (V+): 50V ~ 110V
Voltage - Supply, Dual (V±): ±10V ~ 220V
Number of Channels: 16
Package / Case: 48-LQFP
Supplier Device Package: 48-LQFP (7x7)
Temperature Range - Operating: 0°C ~ 70°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: HV2631

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - HV2631FG-G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
HV2631FG-G
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose HV2631FG-G
IC SWITCH SPST 32 OHM 48LQFP

IC SWITCH SPST 32 OHM 48LQFP

Supplier's Site
Analog Switches - Special Purpose - HV2631FG-G - ODG (Origin Data Global)
Shenzhen, China
Analog Switches - Special Purpose
HV2631FG-G
Analog Switches - Special Purpose HV2631FG-G
IC SWITCH SPST 32 OHM 48LQFP

IC SWITCH SPST 32 OHM 48LQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1006979-HV2631FG-G HV2631FG-G HV2631FG-G
Product Name Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose Analog Switches - Special Purpose
Device Type Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4051M96G4 - 1160276-CD74HC4051M96G4 - Win Source Electronics
Specs
Supply Voltage Other; 2 V ~ 6 V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type SOIC
View Details
2 suppliers
RF Front End (LNA + PA) - 2312-QPF4526TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Distance and angle measurement - SSI Transmitter Interface - 750-630/000-006 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Modems - ICs and Modules - SI3015-BS - Quarktwin Technology Ltd.
Specs
Features RoHS
Supply Voltage 5V; Other; 3.3V, 5V
Package Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
View Details
2 suppliers