Win Source Part Number: 990749-HV2621/R4X
Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Package: Tray
Number of Circuits: 1
Standard Package: 260
Mounting: SMD (SMT)
Switch Circuit: SPST
On-State Resistance (Max): 30Ohm
Charge Injection: 1000pC
Current - Leakage (IS(off)) (Max): 15µA
Crosstalk: -70dB @ 5MHz
Channel-to-Channel Matching (ΔRon): 1.5Ohm
Voltage - Supply, Single (V+): 3V ~ 5.5V
Switch Time (Ton, Toff) (Max): 6µs, 6µs
Channel Capacitance (CS(off), CD(off)): 10pF
Package / Case: 64-VFQFN Exposed Pad
Supplier Device Package: 64-VQFN (9x9)
Temperature Range - Operating: 0°C ~ 70°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: 150-HV2621/R4X
Base Product Number: HV2621
IC SWITCH SPST X 1 30OHM 64VQFN
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | 990749-HV2621/R4X | HV2621/R4X |
| Product Name | Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers | Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers |
| Device Type | Sensor Interface | Sensor Interface |