Microchip Technology, Inc. Integrated Circuits (ICs) Interface Analog Switches - Special Purpose HV2605FG-G

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Microchip Technology Category: Integrated Circuits (ICs) Interface Analog Switches - Special Purpose Package: Tray Product Status: Active Applications: Ultrasound Voltage - Supply, Single (V+): 40V ~ 200V Voltage - Supply, Dual (V±): ±40V ~ 160V Operating Temperature: 0°C ~ 70°C (TA) Mounting Type: Surface Mount
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Microchip Technology Category: Integrated Circuits (ICs) Interface Analog Switches - Special Purpose Package: Tray Product Status: Active Applications: Ultrasound Voltage - Supply, Single (V+): 40V ~ 200V Voltage - Supply, Dual (V±): ±40V ~ 160V Operating Temperature: 0°C ~ 70°C (TA) Mounting Type: Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) Interface Analog Switches - Special Purpose -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) Interface Analog Switches - Special Purpose
Integrated Circuits (ICs) Interface Analog Switches - Special Purpose
Alternative Parts (Cross-Reference): Cross Manufacturer: Microchip Technology Category: Integrated Circuits (ICs) Interface Analog Switches - Special Purpose Package: Tray Product Status: Active Applications: Ultrasound Voltage - Supply, Single (V+): 40V ~ 200V Voltage - Supply, Dual (V±): ±40V ~ 160V Operating Temperature: 0°C ~ 70°C (TA) Mounting Type: Surface Mount

Alternative Parts (Cross-Reference): Cross
Manufacturer: Microchip Technology
Category: Integrated Circuits (ICs) Interface Analog Switches - Special Purpose
Package: Tray
Product Status: Active
Applications: Ultrasound
Voltage - Supply, Single (V+): 40V ~ 200V
Voltage - Supply, Dual (V±): ±40V ~ 160V
Operating Temperature: 0°C ~ 70°C (TA)
Mounting Type: Surface Mount

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - HV2605FG-G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
HV2605FG-G
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose HV2605FG-G
IC SWITCH SPST 38 OHM 48LQFP

IC SWITCH SPST 38 OHM 48LQFP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number HV2605FG-G
Product Name Integrated Circuits (ICs) Interface Analog Switches - Special Purpose Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Device Type Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Telecom - PEB2095N-VA.5 - Acme Chip Technology Co., Limited
Specs
Device Type Sensor Interface
Supply Voltage Other
Package Type 28-LCC (J-Lead)
View Details
2 suppliers
Octal buffer/line driver; 3-state - 74AHCT244PW-Q100/J - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HCT4051MG4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-SOIC (0.154\", 3.90mm Width)
View Details
RF and mmW Front End Module - SE2603L-R - Richardson RFPD
Specs
Device Type Front End
Supply Voltage 3.3V; Other; 3.3
Package Type QFNL; QFN
View Details