Microchip Technology, Inc. Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose HV2605BD-M936

Description
Win Source Part Number: 1342718-HV2605BD-M93 6 Category: Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose Package: Tape & Reel Applications: Ultrasound Standard Package: 2,500 Switch Circuit: SPST On-State Resistance (Max): 38Ohm -3db Bandwidth: 50MHz Voltage - Supply, Single (V+): 40V ~ 200V Voltage - Supply, Dual (V±): ±40V ~ 160V Number of Channels: 16 Mounting Type: Surface Mount Package / Case: Die Supplier Device Package: Die Temperature Range - Operating: 0°C ~ 70°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: HV2605
Request a Quote Datasheet
Description
Win Source Part Number: 1342718-HV2605BD-M93 6 Category: Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose Package: Tape & Reel Applications: Ultrasound Standard Package: 2,500 Switch Circuit: SPST On-State Resistance (Max): 38Ohm -3db Bandwidth: 50MHz Voltage - Supply, Single (V+): 40V ~ 200V Voltage - Supply, Dual (V±): ±40V ~ 160V Number of Channels: 16 Mounting Type: Surface Mount Package / Case: Die Supplier Device Package: Die Temperature Range - Operating: 0°C ~ 70°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: HV2605
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - 1342718-HV2605BD-M936 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
1342718-HV2605BD-M936
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose 1342718-HV2605BD-M936
Win Source Part Number: 1342718-HV2605BD-M93 6 Category: Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose Package: Tape & Reel Applications: Ultrasound Standard Package: 2,500 Switch Circuit: SPST On-State Resistance (Max): 38Ohm -3db Bandwidth: 50MHz Voltage - Supply, Single (V+): 40V ~ 200V Voltage - Supply, Dual (V±): ±40V ~ 160V Number of Channels: 16 Mounting Type: Surface Mount Package / Case: Die Supplier Device Package: Die Temperature Range - Operating: 0°C ~ 70°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: HV2605

Win Source Part Number: 1342718-HV2605BD-M936
Category: Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Package: Tape & Reel
Applications: Ultrasound
Standard Package: 2,500
Switch Circuit: SPST
On-State Resistance (Max): 38Ohm
-3db Bandwidth: 50MHz
Voltage - Supply, Single (V+): 40V ~ 200V
Voltage - Supply, Dual (V±): ±40V ~ 160V
Number of Channels: 16
Mounting Type: Surface Mount
Package / Case: Die
Supplier Device Package: Die
Temperature Range - Operating: 0°C ~ 70°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: HV2605

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - HV2605BD-M936 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
HV2605BD-M936
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose HV2605BD-M936
IC SWITCH SPST 38 OHM DIE

IC SWITCH SPST 38 OHM DIE

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1342718-HV2605BD-M936 HV2605BD-M936
Product Name Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Device Type Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5364CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
7 suppliers
Telecom - SI3206-B-FM - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage Other; 3.3V
View Details
Interface - CODECs - AD1836AS - Lingto Electronic Limited
Rochester Electronics
Specs
Technology Serial
Device Type Sensor Interface; Codec
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102400060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details