Manufacturer: Microchip Technology
Win Source Part Number: 1182513-HV2601FG-G
Packaging: Tray
Applications: Ultrasound
Switch Circuit: SPST
-3db Bandwidth: 50MHz
Number of Channels: 16
Categories: Integrated Circuits
Supplier Device Package: 48-LQFP (7x7)
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.supertex.com
Manufacturer Package: 48-LQFP
On-State Resistance (Maximum): 38Ohm
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Family Part Number: HV2601
Manufacturer Pack Quantity: 250
MSL Level: 3 (168 Hours)
Supply Voltage , Single (V+): 40V ~ 200V
Supply Voltage , Dual (V±): ±40V ~ 160V
IC SWITCH SPST 38 OHM 48LQFP
IC SWITCH SPST 38 OHM 48LQFP
| Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1182513-HV2601FG-G | HV2601FG-G | HV2601FG-G |
| Product Name | Interface - Interface - Analog Switches - Special Purpose - HV2601FG-G | Analog Switches - Special Purpose | Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |