Microchip Technology, Inc. 16-Channel Low Charge Injection High Voltage Analog Switch HV2601

Description
HV2601 is a low charge injection 16-channel high voltage analog switch integrated circuit (IC) intended for use in applications requiring high voltage switching controlled by low voltage control signals, such as medical ultrasound imaging and other piezoelectric transducer drivers. Input data are shifted into a 16-bit shift register that can then be retained in a 16-bit latch. To reduce any possible clock feed-through noise, the latch enable bar should be left high until all bits are clocked in. Data are clocked in during the rising edge of the clock. Using HVCMOS technology, this device combines high voltage bilateral DMOS switches and low power CMOS logic to provide efficient control of high voltage analog signals. The device is suitable for various combinations of high voltage supplies, e.g., VPP/VNN: +40V/-160V, +100V/-100V, and +160V/-40V. Additional Features HVCMOS technology for high performance 16-channel high voltage analog switch 3.3V input logic level compatible 20MHz data shift clock frequency Very low quiescent power dissipation (-10µA) Low parasitic capacitance DC to 50MHz small signal frequency response -60dB typical OFF-isolation at 5.0MHz CMOS logic circuitry for low power Excellent noise immunity Cascadable serial data register with latches Flexible operating supply voltages
Datasheet
Description
HV2601 is a low charge injection 16-channel high voltage analog switch integrated circuit (IC) intended for use in applications requiring high voltage switching controlled by low voltage control signals, such as medical ultrasound imaging and other piezoelectric transducer drivers. Input data are shifted into a 16-bit shift register that can then be retained in a 16-bit latch. To reduce any possible clock feed-through noise, the latch enable bar should be left high until all bits are clocked in. Data are clocked in during the rising edge of the clock. Using HVCMOS technology, this device combines high voltage bilateral DMOS switches and low power CMOS logic to provide efficient control of high voltage analog signals. The device is suitable for various combinations of high voltage supplies, e.g., VPP/VNN: +40V/-160V, +100V/-100V, and +160V/-40V. Additional Features HVCMOS technology for high performance 16-channel high voltage analog switch 3.3V input logic level compatible 20MHz data shift clock frequency Very low quiescent power dissipation (-10µA) Low parasitic capacitance DC to 50MHz small signal frequency response -60dB typical OFF-isolation at 5.0MHz CMOS logic circuitry for low power Excellent noise immunity Cascadable serial data register with latches Flexible operating supply voltages
Datasheet

Suppliers

Company
Product
Description
Supplier Links
16-Channel Low Charge Injection High Voltage Analog Switch - HV2601 - Microchip Technology, Inc.
Chandler, AZ, United States
16-Channel Low Charge Injection High Voltage Analog Switch
HV2601
16-Channel Low Charge Injection High Voltage Analog Switch HV2601
HV2601 is a low charge injection 16-channel high voltage analog switch integrated circuit (IC) intended for use in applications requiring high voltage switching controlled by low voltage control signals, such as medical ultrasound imaging and other piezoelectric transducer drivers. Input data are shifted into a 16-bit shift register that can then be retained in a 16-bit latch. To reduce any possible clock feed-through noise, the latch enable bar should be left high until all bits are clocked in. Data are clocked in during the rising edge of the clock. Using HVCMOS technology, this device combines high voltage bilateral DMOS switches and low power CMOS logic to provide efficient control of high voltage analog signals. The device is suitable for various combinations of high voltage supplies, e.g., VPP/VNN: +40V/-160V, +100V/-100V, and +160V/-40V. Additional Features HVCMOS technology for high performance 16-channel high voltage analog switch 3.3V input logic level compatible 20MHz data shift clock frequency Very low quiescent power dissipation (-10µA) Low parasitic capacitance DC to 50MHz small signal frequency response -60dB typical OFF-isolation at 5.0MHz CMOS logic circuitry for low power Excellent noise immunity Cascadable serial data register with latches Flexible operating supply voltages

HV2601 is a low charge injection 16-channel high voltage analog switch integrated circuit (IC) intended for use in applications requiring high voltage switching controlled by low voltage control signals, such as medical ultrasound imaging and other piezoelectric transducer drivers. Input data are shifted into a 16-bit shift register that can then be retained in a 16-bit latch. To reduce any possible clock feed-through noise, the latch enable bar should be left high until all bits are clocked in. Data are clocked in during the rising edge of the clock. Using HVCMOS technology, this device combines high voltage bilateral DMOS switches and low power CMOS logic to provide efficient control of high voltage analog signals. The device is suitable for various combinations of high voltage supplies, e.g., VPP/VNN: +40V/-160V, +100V/-100V, and +160V/-40V.

Additional Features

  • HVCMOS technology for high performance
  • 16-channel high voltage analog switch
  • 3.3V input logic level compatible
  • 20MHz data shift clock frequency
  • Very low quiescent power dissipation (-10µA)
  • Low parasitic capacitance
  • DC to 50MHz small signal frequency response
  • -60dB typical OFF-isolation at 5.0MHz
  • CMOS logic circuitry for low power
  • Excellent noise immunity
  • Cascadable serial data register with latches
  • Flexible operating supply voltages
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Analog Switches
Product Number HV2601
Product Name 16-Channel Low Charge Injection High Voltage Analog Switch
Switch Type SPST
Unlock Full Specs
to access all available technical data

Similar Products

700 - 2700 MHz SP10T Antenna Switch Module - RF1494A - Qorvo
Specs
Switch Type SP10T
Package Type Laminate Module
View Details
Quad 1-of-2 multiplexer/demultiplexer - 74CBTLV3257DS,118 - Nexperia B.V.
Specs
Features On-Chip ESD Protection
Standards and Certifications RoHS
Supply Voltage (VS) 4.6 volts
View Details
4 suppliers