Microchip Technology, Inc. Interface - Interface - Analog Switches - Special Purpose - HV238FG-G HV238FG-G

Description
Manufacturer: Microchip Technology Win Source Part Number: 920653-HV238FG-G Operating Temperature Range: 0°C ~ 70°C (TA) Features: Ultrasound Switch IC 16 Channel 48-LQFP (7x7) Package: 48-LQFP Package: Tray Mounting: Surface Mount Family Name: HV238 Categories: Integrated Circuits (ICs) Case / Package: 48-LQFP (7x7) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 920653-HV238FG-G Operating Temperature Range: 0°C ~ 70°C (TA) Features: Ultrasound Switch IC 16 Channel 48-LQFP (7x7) Package: 48-LQFP Package: Tray Mounting: Surface Mount Family Name: HV238 Categories: Integrated Circuits (ICs) Case / Package: 48-LQFP (7x7) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - HV238FG-G - 920653-HV238FG-G - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - HV238FG-G
920653-HV238FG-G
Interface - Interface - Analog Switches - Special Purpose - HV238FG-G 920653-HV238FG-G
Manufacturer: Microchip Technology Win Source Part Number: 920653-HV238FG-G Operating Temperature Range: 0°C ~ 70°C (TA) Features: Ultrasound Switch IC 16 Channel 48-LQFP (7x7) Package: 48-LQFP Package: Tray Mounting: Surface Mount Family Name: HV238 Categories: Integrated Circuits (ICs) Case / Package: 48-LQFP (7x7) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Microchip Technology
Win Source Part Number: 920653-HV238FG-G
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: Ultrasound Switch IC 16 Channel 48-LQFP (7x7)
Package: 48-LQFP
Package: Tray
Mounting: Surface Mount
Family Name: HV238
Categories: Integrated Circuits (ICs)
Case / Package: 48-LQFP (7x7)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 7 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - HV238FG-G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
HV238FG-G
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose HV238FG-G
IC ULTRASOUND SWITCH 1:1 48LQFP

IC ULTRASOUND SWITCH 1:1 48LQFP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 920653-HV238FG-G HV238FG-G
Product Name Interface - Interface - Analog Switches - Special Purpose - HV238FG-G Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - A4931METTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
View Details
RF Front End (LNA + PA) - 2312-QPF4506TR13-5KTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Interface module - 289-196 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Telecom - SI3220-BQ - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage 5V; Other; 3.3V, 5V
View Details