Microchip Technology, Inc. Interface - Interface - Analog Switches - Special Purpose - HV230GA-G HV230GA-G

Description
Manufacturer: Microchip Technology Win Source Part Number: 920652-HV230GA-G Operating Temperature Range: 0°C ~ 70°C (TA) Features: Ultrasound Switch IC 8 Channel 26-FBGA (6x5.35) Package: Tray Package: 26-TFBGA Mounting: Surface Mount Part Status: Obsolete Family Name: HV230 Categories: Integrated Circuits (ICs) Case / Package: 26-FBGA (6x5.35) ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 490 MSL Level: 3 (168 Hours)
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 920652-HV230GA-G Operating Temperature Range: 0°C ~ 70°C (TA) Features: Ultrasound Switch IC 8 Channel 26-FBGA (6x5.35) Package: Tray Package: 26-TFBGA Mounting: Surface Mount Part Status: Obsolete Family Name: HV230 Categories: Integrated Circuits (ICs) Case / Package: 26-FBGA (6x5.35) ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 490 MSL Level: 3 (168 Hours)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - HV230GA-G - 920652-HV230GA-G - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - HV230GA-G
920652-HV230GA-G
Interface - Interface - Analog Switches - Special Purpose - HV230GA-G 920652-HV230GA-G
Manufacturer: Microchip Technology Win Source Part Number: 920652-HV230GA-G Operating Temperature Range: 0°C ~ 70°C (TA) Features: Ultrasound Switch IC 8 Channel 26-FBGA (6x5.35) Package: Tray Package: 26-TFBGA Mounting: Surface Mount Part Status: Obsolete Family Name: HV230 Categories: Integrated Circuits (ICs) Case / Package: 26-FBGA (6x5.35) ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 490 MSL Level: 3 (168 Hours)

Manufacturer: Microchip Technology
Win Source Part Number: 920652-HV230GA-G
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: Ultrasound Switch IC 8 Channel 26-FBGA (6x5.35)
Package: Tray
Package: 26-TFBGA
Mounting: Surface Mount
Part Status: Obsolete
Family Name: HV230
Categories: Integrated Circuits (ICs)
Case / Package: 26-FBGA (6x5.35)
ECCN: OBSOLETE
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 490
MSL Level: 3 (168 Hours)

Buy Now Datasheet
Analog Switches - Special Purpose - HV230GA-G - ODG (Origin Data Global)
Shenzhen, China
Analog Switches - Special Purpose
HV230GA-G
Analog Switches - Special Purpose HV230GA-G
IC ANALOG SWITCH 8CH 26FBGA

IC ANALOG SWITCH 8CH 26FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - HV230GA-G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
HV230GA-G
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose HV230GA-G
IC ANALOG SWITCH 8CH 26FBGA

IC ANALOG SWITCH 8CH 26FBGA

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 920652-HV230GA-G HV230GA-G HV230GA-G
Product Name Interface - Interface - Analog Switches - Special Purpose - HV230GA-G Analog Switches - Special Purpose Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Specialized - A4955GESTR-T - 969657-A4955GESTR-T - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
Features RoHS
Operating Temperature -40 C (-40 F)
View Details
Controllers - 448-CY7C65630-56LTXITTR-ND - DigiKey
Infineon Technologies AG
Specs
Technology USB
Device Type Line / Bus Controller
Supply Voltage Other; 3.15V ~ 3.45V
View Details
3 suppliers
Interface module - 289-455 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
RF Front End (LNA + PA) - 2312-QPF4230TR13-5KTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-TFQFN Exposed Pad
Pins 16 #
View Details