Microchip Technology, Inc. Interface - Interface - Analog Switches - Special Purpose - HV230G1-G HV230G1-G

Description
Manufacturer: Microchip Technology Win Source Part Number: 776248-HV230G1-G Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Package: 26-UFLGA Applications: Ultrasound Operating Supply Voltage: 40 V ~ 200 V Switch Circuit: SPST -3db Bandwidth: 50MHz Number of Channels: 8 Part Status: Obsolete(EOL) Family Name: HV230 Categories: Integrated Circuits (ICs) Manufacturer Package: 26-LLGA (6x6) On-State Resistance (Maximum): 38 Ohm Dual Voltage Supply: ±40 V ~ 160 V Alternative Parts (Cross-Reference): MAX4801CQI+; MAX4802ACQI+; MAX4802CCM+T; MAX4800CXZ-T; Introduction Date: January 18, 2005 ECCN: EAR99 Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 776248-HV230G1-G Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Package: 26-UFLGA Applications: Ultrasound Operating Supply Voltage: 40 V ~ 200 V Switch Circuit: SPST -3db Bandwidth: 50MHz Number of Channels: 8 Part Status: Obsolete(EOL) Family Name: HV230 Categories: Integrated Circuits (ICs) Manufacturer Package: 26-LLGA (6x6) On-State Resistance (Maximum): 38 Ohm Dual Voltage Supply: ±40 V ~ 160 V Alternative Parts (Cross-Reference): MAX4801CQI+; MAX4802ACQI+; MAX4802CCM+T; MAX4800CXZ-T; Introduction Date: January 18, 2005 ECCN: EAR99 Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - HV230G1-G - 776248-HV230G1-G - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - HV230G1-G
776248-HV230G1-G
Interface - Interface - Analog Switches - Special Purpose - HV230G1-G 776248-HV230G1-G
Manufacturer: Microchip Technology Win Source Part Number: 776248-HV230G1-G Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Package: 26-UFLGA Applications: Ultrasound Operating Supply Voltage: 40 V ~ 200 V Switch Circuit: SPST -3db Bandwidth: 50MHz Number of Channels: 8 Part Status: Obsolete(EOL) Family Name: HV230 Categories: Integrated Circuits (ICs) Manufacturer Package: 26-LLGA (6x6) On-State Resistance (Maximum): 38 Ohm Dual Voltage Supply: ±40 V ~ 160 V Alternative Parts (Cross-Reference): MAX4801CQI+; MAX4802ACQI+; MAX4802CCM+T; MAX4800CXZ-T; Introduction Date: January 18, 2005 ECCN: EAR99 Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 776248-HV230G1-G
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 26-UFLGA
Applications: Ultrasound
Operating Supply Voltage: 40 V ~ 200 V
Switch Circuit: SPST
-3db Bandwidth: 50MHz
Number of Channels: 8
Part Status: Obsolete(EOL)
Family Name: HV230
Categories: Integrated Circuits (ICs)
Manufacturer Package: 26-LLGA (6x6)
On-State Resistance (Maximum): 38 Ohm
Dual Voltage Supply: ±40 V ~ 160 V
Alternative Parts (Cross-Reference): MAX4801CQI+; MAX4802ACQI+; MAX4802CCM+T; MAX4800CXZ-T;
Introduction Date: January 18, 2005
ECCN: EAR99
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - HV230G1-G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
HV230G1-G
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose HV230G1-G
IC ULTRASOUND SWITCH 1:1 28LLGA

IC ULTRASOUND SWITCH 1:1 28LLGA

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 776248-HV230G1-G HV230G1-G
Product Name Interface - Interface - Analog Switches - Special Purpose - HV230G1-G Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Supply Voltage Other; 40 V ~ 200 V
Unlock Full Specs
to access all available technical data

Similar Products

Controllers - CYWB0124AB-BVXIT-ND - DigiKey
Infineon Technologies AG
Specs
Technology USB; Parallel
Device Type Line / Bus Controller
Supply Voltage Other; 1.8V ~ 3.3V
View Details
3 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 1040439-74HCT4851BQ-Q100,1 - Win Source Electronics
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
DS9638QML RS-422 Dual High Speed Differential Line Driver - 5962-8754601PA - Texas Instruments
Specs
Technology RS422
Device Type Line / Bus Driver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Interface Transceiver IC - 722-SI2415-D-GT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
5 suppliers