Microchip Technology, Inc. Interface - Interface - Analog Switches - Special Purpose - HV2301FG-G-M931 HV2301FG-G-M931

Description
Manufacturer: Microchip Technology Win Source Part Number: 776247-HV2301FG-G-M9 31 Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C (TA) Package: 48-LQFP Applications: Ultrasound Operating Supply Voltage: 40 V ~ 200 V Switch Circuit: SPST -3db Bandwidth: 50MHz Number of Channels: 8 Family Name: HV2301 Categories: Integrated Circuits (ICs) Manufacturer Package: 48-LQFP (7x7) On-State Resistance (Maximum): 38 Ohm Dual Voltage Supply: ±40 V ~ 160 V Alternative Parts (Cross-Reference): HV2301FG-G; ECCN: EAR99 Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 776247-HV2301FG-G-M9 31 Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C (TA) Package: 48-LQFP Applications: Ultrasound Operating Supply Voltage: 40 V ~ 200 V Switch Circuit: SPST -3db Bandwidth: 50MHz Number of Channels: 8 Family Name: HV2301 Categories: Integrated Circuits (ICs) Manufacturer Package: 48-LQFP (7x7) On-State Resistance (Maximum): 38 Ohm Dual Voltage Supply: ±40 V ~ 160 V Alternative Parts (Cross-Reference): HV2301FG-G; ECCN: EAR99 Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - HV2301FG-G-M931 - 776247-HV2301FG-G-M931 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - HV2301FG-G-M931
776247-HV2301FG-G-M931
Interface - Interface - Analog Switches - Special Purpose - HV2301FG-G-M931 776247-HV2301FG-G-M931
Manufacturer: Microchip Technology Win Source Part Number: 776247-HV2301FG-G-M9 31 Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C (TA) Package: 48-LQFP Applications: Ultrasound Operating Supply Voltage: 40 V ~ 200 V Switch Circuit: SPST -3db Bandwidth: 50MHz Number of Channels: 8 Family Name: HV2301 Categories: Integrated Circuits (ICs) Manufacturer Package: 48-LQFP (7x7) On-State Resistance (Maximum): 38 Ohm Dual Voltage Supply: ±40 V ~ 160 V Alternative Parts (Cross-Reference): HV2301FG-G; ECCN: EAR99 Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 776247-HV2301FG-G-M931
Packaging: Reel package
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 48-LQFP
Applications: Ultrasound
Operating Supply Voltage: 40 V ~ 200 V
Switch Circuit: SPST
-3db Bandwidth: 50MHz
Number of Channels: 8
Family Name: HV2301
Categories: Integrated Circuits (ICs)
Manufacturer Package: 48-LQFP (7x7)
On-State Resistance (Maximum): 38 Ohm
Dual Voltage Supply: ±40 V ~ 160 V
Alternative Parts (Cross-Reference): HV2301FG-G;
ECCN: EAR99
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - HV2301FG-G-M931 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
HV2301FG-G-M931
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose HV2301FG-G-M931
IC ULTRASOUND SWITCH 1:1 48LQFP

IC ULTRASOUND SWITCH 1:1 48LQFP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 776247-HV2301FG-G-M931 HV2301FG-G-M931
Product Name Interface - Interface - Analog Switches - Special Purpose - HV2301FG-G-M931 Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Supply Voltage Other; 40 V ~ 200 V
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5367CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
4 suppliers
Specs
Device Type Laser Driver
Features RoHS
Data Rate 2.80E7 kbps
View Details
Interface adapters - 857-982 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Interface Transceiver IC - 702-SI32280-A-GM - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V
View Details
5 suppliers